The DS90UH949TRGCRQ1 is a state-of-the-art serializer from Texas Instruments, designed specifically for automotive display applications. This advanced component is part of TI's FPD-Link III family, providing a high-speed forward channel and a bidirectional control channel for data transmission.
Key Features
- High-Speed Forward Channel: Supports up to 1.5 Gbps for high-resolution video display.
- Backward Channel: A dedicated bidirectional control channel allows for efficient communication and device control.
- Adaptive Equalization: Enhances signal integrity over long cables by automatically compensating for cable length and quality.
- Multi-Stream Transport (MST): Capable of transporting multiple video streams over a single link, optimizing bandwidth utilization.
- Color Depth: Supports up to 24-bit color depth for rich and vibrant image quality.
- Advanced Diagnostics: Features built-in diagnostics capabilities for improved reliability and maintenance.
- EMI Reduction: Incorporates techniques to minimize electromagnetic interference, crucial for automotive safety and compliance.
Applications
The DS90UH949TRGCRQ1 is ideal for a range of automotive applications that require the transfer of high-definition video data with robust control, including:
- Infotainment and navigation systems
- Rear-seat entertainment
- Advanced driver assistance systems (ADAS)
- Instrument cluster displays
- Head-up displays (HUD)
Reliability and Compliance
Designed to meet the rigorous demands of the automotive industry, the DS90UH949TRGCRQ1 complies with the AEC-Q100 Grade 2 standard, ensuring reliability across a temperature range of -40°C to +105°C. It also meets the requirements for Electromagnetic Compatibility (EMC) and is built with automotive-grade manufacturing processes to ensure high quality and longevity in vehicle applications.
Package and Availability
The DS90UH949TRGCRQ1 comes in a compact VQFN package and is available for order through Texas Instruments and authorized distributors. For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website.