EN
  • EN
  • DE

DS90UH928QSQX/NOPB

Part No DS90UH928QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 48WQFN / 5 MHz to 85 MHz 24-bit Color FPD-Link III to FPD-Link Deserializer With HDCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Deserializer
Data Rate 2.975Gbps
Input Type FPD-Link III, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 5
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Part Number Series DS90UH928
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810718-DS90UH928QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UH928QSQX/NOPB CAD Model

Description

Product Overview: DS90UH928QSQX/NOPB by Texas Instruments

The DS90UH928QSQX/NOPB is a state-of-the-art serializer chip designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is a crucial component in advanced driver assistance systems (ADAS) and infotainment applications, providing a robust and efficient means of transmitting high-definition multimedia content from a source to a remote display or processor.

Key Features

  • High-Speed Data Transmission: The DS90UH928QSQX/NOPB is capable of sending data at a rapid rate, utilizing TI's FPD-Link III technology to ensure fast and reliable communication over a single differential pair.
  • Support for Multiple Video Formats: This serializer supports a wide range of video formats, including 24-bit color depth and up to 1080p resolution, making it highly versatile for various high-definition video applications.
  • Advanced Safety Features: With built-in safety mechanisms such as CRC (Cyclic Redundancy Check) and ECC (Error Correcting Code), the DS90UH928QSQX/NOPB ensures data integrity and reliable operation in safety-critical systems.
  • Adaptive Equalization: The chip includes adaptive equalization technology, which enhances signal integrity over long cable distances, reducing the likelihood of data loss or corruption.
  • Power Management: Energy efficiency is a key aspect of this product, with features like low standby power and an automatic power-down mode when not in active use.

Applications

The DS90UH928QSQX/NOPB is ideal for a variety of applications where high-definition content needs to be transmitted reliably over long distances. Its primary use cases include:

  • Automotive infotainment and navigation systems
  • Rear-seat entertainment modules
  • Advanced driver assistance systems (ADAS) such as camera and sensor data transmission
  • Industrial and medical video equipment

Quality and Reliability

As with all Texas Instruments products, the DS90UH928QSQX/NOPB is designed to meet the highest standards of quality and reliability. It is available in a compact QFN package and is characterized for automotive applications, ensuring performance in harsh environments.

In summary, the DS90UH928QSQX/NOPB from Texas Instruments is a highly capable serializer that offers robust data transmission, versatile video format support, and advanced safety features, making it an excellent choice for high-definition multimedia applications.

You May Also Be Interested in

Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Analog Devices Inc.
IC
Lowest to $19.0596
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
Input Output
Lowest to $22.2053
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9997 $89.9994
3+ $36.9229 $110.7687
5+ $35.7690 $178.8450
6+ $34.6152 $207.6912
8+ $33.4614 $267.6912
11+ $29.9998 $329.9978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess