EN
  • EN
  • DE

DS90UH925ATRHSTQ1

Part No DS90UH925ATRHSTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL 24BIT 48WQFN / LVDS Serializer 1.34V Automotive 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Serializer
Data Rate 2.975Gbps
Input Type LVCMOS
Output Type FPD-Link III, LVDS
Number of Inputs 31
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 773382-DS90UH925ATRHSTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UH925A
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UH925ATRHSTQ1 CAD Model

Description

The DS90UH925ATRHSTQ1 is a state-of-the-art serializer from Texas Instruments, designed to provide a robust and efficient solution for automotive video and data communication. This high-speed serializer is part of TI's FPD-Link III family, which is known for its ability to transmit high-definition multimedia content over a single differential pair.

Key Features

  • High-Speed Data Transmission: The DS90UH925ATRHSTQ1 supports high-speed data transmission rates, making it ideal for transferring uncompressed video and control data without latency.
  • Automotive-Qualified: As an automotive-qualified product, it meets the stringent AEC-Q100 standards, ensuring reliability and performance under extreme automotive conditions.
  • Advanced EMC/EMI Performance: This serializer is designed with excellent electromagnetic compatibility (EMC) and electromagnetic interference (EMI) performance, reducing the risk of signal disruption in noisy automotive environments.
  • Adaptive Equalization: The built-in adaptive equalization feature compensates for cable losses, guaranteeing signal integrity over long cable runs.
  • Power Over Coax (PoC): The device supports Power Over Coax technology, allowing power to be supplied to the remote device along with the data signal, simplifying cable harnesses.
  • Wide Operating Temperature Range: It operates over a wide temperature range, suitable for various automotive applications, from in-car entertainment to advanced driver assistance systems (ADAS).

Applications

The DS90UH925ATRHSTQ1 is versatile and can be used in multiple automotive applications, including:

  • Infotainment and navigation systems
  • Rear-seat entertainment
  • Cluster displays and head-up displays (HUD)
  • Camera modules for parking assist and lane-keeping systems

Technical Specifications

With its robust design, the DS90UH925ATRHSTQ1 ensures reliable operation in automotive environments. It features a wide supply voltage range, low power operation, and a compact QFN package that is easy to integrate into various automotive systems.

For engineers and system designers looking for a high-performance video and data communication solution, the DS90UH925ATRHSTQ1 offers an optimal blend of features and capabilities to meet the demanding requirements of modern automotive applications.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
Input Output
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6507 $58.9521
7+ $16.1237 $112.8659
10+ $15.6198 $156.1980
14+ $15.1160 $211.6240
18+ $14.6121 $263.0178
23+ $13.1005 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess