The DS90UB953TRHBTQ1 is a state-of-the-art serializer from Texas Instruments designed to support high-speed data transmission in automotive applications. This robust component is part of TI's FPD-Link III family, which is renowned for its ability to transmit high-definition video and data streams over a single differential pair. The DS90UB953TRHBTQ1 is specifically engineered to meet the rigorous demands of advanced driver assistance systems (ADAS) and infotainment systems within the automotive industry.
Key Features
- High-Speed Forward Channel: Supports up to 2.5 Gbps data throughput for high-resolution video and data transmission.
- MIPI CSI-2 Interface: Compatible with the MIPI Alliance Specification for Camera Serial Interface 2, allowing for seamless integration with a wide range of camera sensors.
- Robust Error Handling: Incorporates advanced error detection and correction mechanisms to ensure data integrity in challenging automotive environments.
- Adaptive Equalization: Features adaptive equalization to optimize signal integrity over long cable lengths and varying conditions.
Applications
The DS90UB953TRHBTQ1 is ideal for a variety of applications within the automotive sector, including:
- Rear-View and Surround-View Camera Systems
- Driver Monitoring Systems
- Automotive Infotainment Displays
- Advanced Driver Assistance Systems (ADAS)
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The DS90UB953TRHBTQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. Additionally, the device is designed to operate in the extended temperature range that is typical for automotive environments, further underlining its robustness.
Technical Specifications
- Supply Voltage: 1.7V to 1.9V
- Operating Temperature Range: -40°C to +105°C
- Package: 48-Pin VQFN
- RoHS Compliant