EN
  • EN
  • DE

DS90UB953TRHBRQ1

Part No DS90UB953TRHBRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description DS90UB953TRHBRQ1 / MIPI CSI-2 FPD-Link III Serializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Serializer
Data Rate 4.16Gbps
Input Type CSI-2, MIPI
Output Type FPD-Link III, LVDS
Number of Inputs 1
Number of Outputs 1
Supply Voltage (V) 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805765-DS90UB953TRHBRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB953TRHBRQ1 CAD Model

Description

Overview of DS90UB953TRHBRQ1

The DS90UB953TRHBRQ1 is a state-of-the-art serializer from Texas Instruments designed for automotive camera applications. This advanced component belongs to the FPD-Link III family and is specifically engineered to meet the rigorous demands of high-speed data transmission in vehicular environments. It is a crucial element in facilitating reliable and robust communication between cameras and processors in advanced driver-assistance systems (ADAS).

Key Features

  • High-Speed Data Transmission: The DS90UB953TRHBRQ1 offers a high-speed forward channel capable of transmitting data at rates up to 2.5 Gbps, which is essential for supporting high-resolution video and data streams in real-time.
  • Robust Error Detection: With built-in error detection and correction mechanisms, the serializer ensures data integrity, even in the challenging conditions of automotive environments.
  • Power Over Coax (PoC): The device supports Power Over Coax technology, allowing power to be supplied to the camera along with the data signals over a single coaxial cable, simplifying the cable harness and reducing overall weight and complexity.
  • Adaptive Equalization: Adaptive equalization technology enhances the quality of the transmitted signal over long cable distances, ensuring clear and reliable video transmission.

Applications

The DS90UB953TRHBRQ1 is ideal for a variety of automotive applications that require high-definition video transmission, such as:

  • Rearview and surround-view camera systems
  • Automotive infotainment and display systems
  • Driver monitoring systems
  • Machine vision systems for autonomous driving

Reliability and Quality

As with all Texas Instruments products, the DS90UB953TRHBRQ1 is manufactured to the highest quality standards. The device is AEC-Q100 qualified, ensuring it meets the automotive industry's stringent reliability requirements for electronic components. Additionally, it is designed to operate over the extended temperature range that is typical in automotive applications.

In summary, the DS90UB953TRHBRQ1 from Texas Instruments is a highly capable serializer that provides robust and efficient data transmission for automotive camera systems, contributing to the safety and effectiveness of ADAS technologies.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
Input Output
Lowest to $22.2053
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0524 $50.5240
25+ $4.1456 $103.6400
38+ $4.0160 $152.6080
52+ $3.8865 $202.0980
67+ $3.7569 $251.7123
90+ $3.3683 $303.1470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess