EN
  • EN
  • DE

DS90UB953ATRHBTQ1

Part No DS90UB953ATRHBTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Serializer
Data Rate 4.16Gbps
Input Type CSI-2, MIPI
Output Type FPD-Link III, LVDS
Number of Inputs 5
Number of Outputs 1
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number DS90UB953
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DS90UB953ATRHBTQ1TR
Standard Package 250
Win Source Part Number 1000189-DS90UB953ATRHBTQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB953ATRHBTQ1 CAD Model

Description

Product Overview: DS90UB953ATRHBTQ1

The DS90UB953ATRHBTQ1 is a cutting-edge serializer from Texas Instruments, designed to provide a robust and high-speed data transmission solution for automotive and industrial applications. This device is a key component in the FPD-Link III family, offering a seamless interface for high-definition video and data streaming. It is particularly suitable for applications requiring high reliability and data integrity over long cable distances, such as advanced driver assistance systems (ADAS), rearview cameras, and sensor data aggregation.

Key Features

  • High-Speed Data Transmission: The DS90UB953ATRHBTQ1 is capable of serializing 24-bit color video data and control information, delivering it through a differential pair with a bandwidth of up to 2.5 Gbps. This ensures smooth and continuous video streaming even at high resolutions.
  • Robust Communication: Equipped with adaptive equalization and a low-latency transmission protocol, this serializer ensures reliable communication even in harsh automotive environments. It also supports data scrambling and DC-balanced transmission, reducing electromagnetic interference (EMI) and improving signal integrity.
  • Advanced Diagnostics: The device includes built-in diagnostic features such as CRC error checking, short-to-battery, and short-to-ground detection, enhancing system safety and reliability.
  • Power Over Coax (PoC): The DS90UB953ATRHBTQ1 supports Power Over Coax technology, allowing for power delivery to remote sensors and cameras over the same coaxial cable used for data transmission, simplifying system design and reducing cable weight.
  • Compatibility: It is backward compatible with previous FPD-Link II serializers, providing flexibility in design upgrades and system integration.

Applications

  • Automotive ADAS
  • Rearview and surround-view cameras
  • Automotive infotainment and display systems
  • Industrial machine vision systems

The DS90UB953ATRHBTQ1 from Texas Instruments represents a sophisticated solution for high-speed video and data communication, offering designers a reliable and efficient way to address the increasing data demands in modern automotive and industrial systems. Its robust feature set ensures that it can meet the stringent requirements of safety-critical applications while simplifying system architecture and reducing overall system costs.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5874 $58.7622
7+ $16.0717 $112.5019
10+ $15.5695 $155.6950
14+ $15.0672 $210.9408
18+ $14.5650 $262.1700
23+ $13.0583 $300.3409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess