EN
  • EN
  • DE

DS90UB914QSQX

Part No DS90UB914QSQX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case WQFN48
Manufacturer Texas Instruments
Win Source Part Number 759764-DS90UB914QSQX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB914QSQX CAD Model

Description

The DS90UB914QSQX is a state-of-the-art serializer from Texas Instruments, designed to provide a robust, high-speed data communication channel for automotive and industrial applications. This device is part of the FPD-Link III family, which is renowned for its ability to transmit high-speed data over a single differential pair with excellent data integrity and EMI performance.

Key Features

  • Supports high-speed forward channel transmission at up to 100 MHz pixel clock.
  • Robust against electromagnetic interference (EMI) thanks to its low-voltage differential signaling (LVDS) technology.
  • Backward-compatible with FPD-Link II serializers, ensuring a smooth transition for legacy systems.
  • Integrated bidirectional control channel allows for I2C communication, GPIO, and interrupts without additional wires.
  • Automatic adaptation to data rate without external control, providing ease of use and design flexibility.
  • Support for a wide operating temperature range, making it suitable for harsh environmental conditions.

Applications

The DS90UB914QSQX is ideal for a variety of applications, particularly in the automotive sector, where reliable data transmission is crucial. It is commonly used in:

  • Automotive infotainment and driver assistance systems (ADAS).
  • Rearview and surround-view camera systems.
  • Driver monitoring and night vision systems.
  • Industrial machine vision and video surveillance systems.

Technical Specifications

Parameter Value
Supply Voltage 1.71V to 1.89V
Operating Temperature -40°C to +105°C
Package 32-WQFN (5x5 mm)

DS90UB914QSQX is not only designed to meet the rigorous demands of automotive and industrial environments but also to simplify system design and reduce overall system cost. The integration of advanced features into a small form factor makes it an excellent choice for designers looking to incorporate high-speed data transmission with reliability and flexibility.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Maxim Integrated
Input Output
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $21.1376
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4468 $51.7020
31+ $3.2287 $100.0897
49+ $3.1196 $152.8604
69+ $2.9015 $200.2035
90+ $2.7924 $251.3160
112+ $2.6833 $300.5296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,230 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess