EN
  • EN
  • DE

DS90UB914ATRHSTQ1

Part No DS90UB914ATRHSTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DES 25-100MHZ FPD 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 1.4Gbps
Input Type FPD-Link III, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 12
Supply Voltage - Operating 1.71 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 1035049-DS90UB914ATRHSTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB914ATRHSTQ1 CAD Model

Description

Product Overview: DS90UB914ATRHSTQ1 by Texas Instruments

The DS90UB914ATRHSTQ1 is a state-of-the-art serializer from Texas Instruments, designed for high-speed forward-channel data transmission. It is a key component in the automotive industry, especially for advanced driver assistance systems (ADAS), where reliability and high data throughput are critical. This product is part of the FPD-Link III family, which is known for its robustness and ability to operate in harsh automotive environments.

Key Features

  • High-Speed Data Transmission: The DS90UB914ATRHSTQ1 is capable of serializing up to 100 MHz of pixel clock, which translates to a high-speed forward channel capable of supporting 12-bit pixel depth for high-resolution video and data transmission.
  • Robust Communication: It features a Continuous-Time Linear Equalization (CTLE) which enhances signal integrity and extends the cable reach, ensuring reliable communication over long distances and through noisy environments.
  • Adaptive Equalization: The serializer includes adaptive equalization technology to optimize performance over varying cable types and lengths, automatically compensating for signal degradation.
  • Automotive Grade: Designed to meet the rigorous demands of the automotive industry, the DS90UB914ATRHSTQ1 is AEC-Q100 qualified, ensuring it can withstand the extreme temperature ranges and conditions encountered in automotive applications.
  • Power Management: It has advanced power management features, including an automatic sleep mode that reduces power consumption when the device is inactive.

Applications

The DS90UB914ATRHSTQ1 is particularly suited for use in a variety of automotive applications such as:

  • Rear View and Surround View Cameras
  • Driver Monitoring Systems
  • Automotive Infotainment and Display Systems
  • Automotive Navigation Systems

With its high-speed capabilities, robust performance, and automotive-grade reliability, the DS90UB914ATRHSTQ1 from Texas Instruments is an essential component for developers looking to enhance in-vehicle safety and user experience. Its integration into ADAS and infotainment systems helps to pave the way for the future of autonomous driving and connected car technologies.

You May Also Be Interested in

Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2072 $54.6216
7+ $14.9392 $104.5744
11+ $14.4724 $159.1964
15+ $14.0055 $210.0825
19+ $13.5387 $257.2353
25+ $12.1381 $303.4525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess