EN
  • EN
  • DE

ADT7461ARZ-REEL7

Part No ADT7461ARZ-REEL7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description ±1℃ Temperature Monitor with Series Resistance Cancellation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 120°C
Sensing Temperature - Remote -55°C ~ 150°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition -40°C ~ 100°C
Operating Temperature Range -40°C ~ 120°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1142322-ADT7461ARZ-REEL7
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADT7461
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADT7461ARZ-REEL7 CAD Model

Description

Product Overview: ADT7461ARZ-REEL7

The ADT7461ARZ-REEL7 is a high-performance, precision temperature monitoring device produced by ON Semiconductor, a leading supplier in the semiconductor industry. This compact and efficient integrated circuit is designed to provide accurate temperature measurements, which are crucial for system performance and reliability in a variety of electronic applications.

Key Features

  • Dual-Channel Monitoring: The ADT7461ARZ-REEL7 is capable of monitoring two temperature zones simultaneously - one internal and one external. This allows for the monitoring of the device's own temperature as well as the temperature of an external diode-connected transistor, typically used to monitor the temperature of a CPU or another critical component.
  • High Accuracy: With a precision of ±1°C for both the internal and external temperature readings, the device ensures reliable and consistent temperature monitoring, which is critical for maintaining system stability and performance.
  • Programmable Overtemperature Shutdown: The device features a programmable overtemperature shutdown output, providing an additional layer of protection for the system by enabling the shutdown of system functions in the event of excessive temperatures.
  • Wide Operating Temperature Range: The ADT7461ARZ-REEL7 operates effectively across a broad temperature range, making it suitable for various environments and applications.
  • Low Supply Voltage: It operates at a supply voltage range of 3.0V to 3.6V, which helps to minimize power consumption and is ideal for low-voltage applications.
  • SMBus Interface: The device is equipped with an SMBus (System Management Bus) interface that facilitates easy integration into existing system architectures.

Applications

The ADT7461ARZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Personal Computers and Servers
  • Office Electronics
  • Telecommunications Equipment
  • Industrial Systems
  • Embedded Systems

Packaging and Availability

This temperature monitor comes in a compact SOIC-8 package, and is available in tape and reel format (REEL7) for automated assembly processes, ensuring ease of integration into production lines. The ADT7461ARZ-REEL7 is manufactured by ON Semiconductor, a company known for its high-quality products and commitment to sustainability.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess