EN
  • EN
  • DE

SQD50P04-09L

Part No SQD50P04-09L
Manufacturer Vishay
Catalog Electronic Wholesale
Description Automotive P-Channel 40 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258512-SQD50P04-09L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQD50P04-09L CAD Model

Description

The SQD50P04-09L is a P-Channel Power MOSFET from Vishay. It is designed for high-efficiency power switching applications. This MOSFET features low on-resistance, which minimizes power loss during switching and conduction, making it suitable for various power management and control circuits.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage levels.
  • Load Switching: Employed for switching power to various loads in electronic systems.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in devices like laptops and smartphones.
  • Motor Control: Used in motor control circuits for efficient power delivery and control.
  • LED Lighting: Provides efficient switching for LED lighting applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency. Typically 9 mΩ at VGS = -10V.
  • High Current Capability: Can handle high current levels, making it suitable for demanding applications. Up to 50A continuous drain current.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals, simplifying the driving circuitry.
  • Fast Switching Speed: Enables efficient switching operation at high frequencies.
  • Avalanche Rated: Withstands avalanche breakdown, improving reliability.
  • Lead-Free and RoHS Compliant: Environmentally friendly design.
  • TrenchFET® Power MOSFET: Utilizes advanced trench MOSFET technology for superior performance.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies the driving circuitry.
  • Compact Design: Small footprint allows for compact circuit designs.
  • Improved Reliability: Avalanche rating enhances robustness and reliability.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Additional Details:

The SQD50P04-09L is typically supplied in a PowerPAK® SO-8 package. Proper thermal management is necessary to ensure reliable operation at high current levels. The gate-source voltage (VGS) should be within the specified limits to prevent damage. This MOSFET is designed for applications requiring efficient power switching and control. The operating temperature range is typically -55°C to +150°C. The device is suitable for both high-frequency and low-frequency switching applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Samsung
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Nordic Semiconductors
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Tyco Electronics
Lowest to $1.1071

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess