EN
  • EN
  • DE

DS90LV048A

Part No DS90LV048A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description A quad CMOS flow-through differential line receiver designde for applications requiring ultra low power dissipation and high data rates.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169645-DS90LV048A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian DS90LV048A CAD Model

Description

The DS90LV048A from Texas Instruments is a robust and high-performance quadruple differential line receiver designed to meet the stringent requirements of high-speed data communication in industrial, automotive, and telecommunications applications. This device is part of TI's LVDS (Low-Voltage Differential Signaling) family, which is known for its ability to transmit data at high speeds while minimizing electromagnetic interference and power consumption.

Key Features

  • High Data Rates: The DS90LV048A supports data rates up to 400 Mbps, making it suitable for applications that require fast data transmission such as gigabit Ethernet, high-resolution video streaming, and high-speed data acquisition systems.
  • Low Voltage Operation: Operating from a 3.3V supply, this device offers a low-power solution for differential signal applications, ensuring efficient operation without sacrificing performance.
  • Robust ESD Protection: With integrated electrostatic discharge (ESD) protection, the DS90LV048A can withstand ESD events, enhancing the reliability and longevity of the product in harsh environments.
  • Fail-Safe Protection: The receiver outputs are designed to be in a high state when the inputs are open or undriven, providing fail-safe protection and ensuring that the system remains stable in the event of disconnection or fault conditions.

Applications

The DS90LV048A is versatile and can be used in a variety of applications. Some of its typical uses include:

  • High-speed data communication in automotive infotainment and advanced driver-assistance systems (ADAS)
  • Industrial control systems and factory automation requiring reliable data transmission
  • Telecommunication infrastructure such as base stations and network switches
  • Medical imaging equipment and diagnostic systems where precision and speed are critical

Package and Quality

Available in a compact SOIC package, the DS90LV048A is designed to fit into space-constrained applications while providing robust connectivity. Additionally, Texas Instruments ensures high manufacturing standards, resulting in a product that consistently delivers quality and reliability.

For engineers and designers seeking a high-speed differential line receiver, the DS90LV048A from Texas Instruments represents a reliable and efficient solution that can be seamlessly integrated into a wide range of electronic systems.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4436 $50.5260
85+ $1.1845 $100.6825
135+ $1.1475 $154.9125
185+ $1.1105 $205.4425
235+ $1.0735 $252.2725
315+ $0.9624 $303.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess