EN
  • EN
  • DE

UCC35706DGK

Part No UCC35706DGK
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWN VM 8VSSOP / Voltage Mode PWM Controller 20mA 1100kHz 8-Pin VSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 12V
Supply Voltage 8 V ~ 15 V
Duty Cycle 93%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Mounting SMD
Win Source Part Number 798720-UCC35706DGK
Popularity Medium
Supply and Demand Status Limited
Family Name UCC35706
Introduction Date March 09, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC35706DGK CAD Model

Description

Product Overview: UCC35706DGK from Texas Instruments

The UCC35706DGK is a robust and high-performance Pulse Width Modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor technology. This advanced integrated circuit is engineered to deliver precise control for power supply systems, making it an ideal choice for a wide range of applications including telecommunication equipment, server power supplies, and industrial systems.

Key Features

  • High-Frequency Operation: The UCC35706DGK is capable of operating at high frequencies, enabling the design of power supplies with smaller components, which can help reduce the overall size and cost of the system.
  • Advanced Control: It features advanced control methods that ensure high efficiency and reliability in power conversion, including peak current mode control for fast transient response.
  • Versatility: The device can be configured for various topologies such as forward, flyback, and push-pull converters, providing design flexibility to engineers.
  • Protection Features: It includes a comprehensive suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which help to safeguard the power supply and the end application from a range of fault conditions.
  • High Performance: With its low startup and operating currents, the UCC35706DGK ensures efficient performance, which is critical for energy-sensitive applications.

Product Specifications

Parameter Value
Topology Forward, Flyback, Push-Pull
Switching Frequency Up to 1 MHz
Number of Outputs Single
Package / Case MSOP-8
Operating Temperature -40°C to +85°C

The UCC35706DGK is available in an MSOP-8 package, which is suitable for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures reliable operation in a variety of environments. With its comprehensive feature set and Texas Instruments' renowned quality, the UCC35706DGK stands out as a superior choice for designers seeking a high-performance PWM controller.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess