EN
  • EN
  • DE

DS90LV031AW-QML

Part No DS90LV031AW-QML
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V LVDS QUAD CMOS DIFFERENTIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-CFlatPack
Supplier Device Package 16-CFlatPack
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586948-DS90LV031AW-QML
Ultra Librarian 3D Model Ultra Librarian DS90LV031AW-QML CAD Model

Description

The DS90LV031AW-QML is a high-performance quad CMOS differential line driver designed for applications requiring ultra low power dissipation and high data throughput. Manufactured by Texas Instruments, this device is part of the LVDS (Low-Voltage Differential Signaling) family, which is known for its robust signaling technique that achieves high-speed data transmission over copper cables.

Key Features

  • High Data Rates: The DS90LV031AW-QML supports data rates up to 400 Mbps, making it suitable for demanding applications that require rapid data transfer, such as gigabit Ethernet, high-resolution video transmission, and automotive infotainment systems.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-powered and power-sensitive applications. It operates with a minimal supply voltage of 3.3V, contributing to its energy efficiency.
  • Reduced EMI: The differential signaling technology minimizes electromagnetic interference (EMI), a significant advantage in environments where electronic noise can cause data corruption.
  • Wide Operating Temperature Range: The DS90LV031AW-QML is designed to perform reliably in a broad range of temperatures, from -55°C to +125°C, making it an excellent choice for industrial and military applications.

Applications

This line driver is versatile and can be used in a variety of applications, including:

  • High-speed data communications
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Cable extenders
  • Telecommunications infrastructure

Quality and Reliability

The DS90LV031AW-QML is a part of Texas Instruments' space-grade product portfolio, ensuring it meets stringent quality and reliability standards. It is designed to withstand harsh environments and is suitable for use in high-reliability applications such as satellite communications and aerospace electronics.

Technical Specifications

Parameter Value
Data Rate Up to 400 Mbps
Supply Voltage 3.3V
Operating Temperature Range -55°C to +125°C
Package Ceramic Flatpack

Overall, the DS90LV031AW-QML is a reliable and efficient solution for high-speed differential data transmission, providing both performance and durability for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess