EN
  • EN
  • DE

DS90LV031ATM/NOPB

Part No DS90LV031ATM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS90LV031
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586946-DS90LV031ATM/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90LV031ATM/NOPB CAD Model

Description

Product Overview: DS90LV031ATM/NOPB

The DS90LV031ATM/NOPB is a high-performance, quad CMOS differential line driver designed for applications requiring ultra-low power dissipation, low noise, and high data rates. Manufactured by Texas Instruments, this device is part of their LVDS (Low Voltage Differential Signaling) product line, which is known for its robust signaling technique that achieves high-speed data transmission over copper cables.

Key Features

  • Low Voltage Differential Signaling (LVDS): The DS90LV031ATM/NOPB uses LVDS technology, which allows for high-speed data transmission while minimizing electromagnetic interference (EMI) and power consumption.
  • High Data Rate: This device supports data rates up to 400 Mbps, making it suitable for demanding applications such as gigabit Ethernet, high-resolution video, and telecommunications.
  • Low Power Consumption: It operates with a minimal power supply of 3.3V and features a typical power dissipation of only 13 mW when idle, which is ideal for power-sensitive applications.
  • Industrial Temperature Range: The DS90LV031ATM/NOPB is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.
  • Interoperability: This device is compatible with existing LVDS receivers and meets or exceeds the requirements of the ANSI TIA/EIA-644-A standard.

Applications

The DS90LV031ATM/NOPB is versatile and can be used in a variety of applications, including:

  • Point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω.
  • Switching systems and router applications that require high-speed data handling.
  • High-resolution video displays and imaging devices that demand fast and accurate data transfer.
  • Telecommunications and data networking equipment where signal integrity is paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90LV031ATM/NOPB is no exception. It is offered in a 16-pin SOIC package, which is lead-free and RoHS compliant, ensuring that it meets current environmental standards. The NOPB designation indicates that the product is provided in "No Lead(Pb) Body" packaging, which is in line with environmentally friendly initiatives.

With its combination of speed, power efficiency, and robustness, the DS90LV031ATM/NOPB from Texas Instruments is an excellent choice for designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2984 $50.5648
54+ $1.8859 $101.8386
83+ $1.8269 $151.6327
114+ $1.7680 $201.5520
147+ $1.7091 $251.2377
196+ $1.5323 $300.3308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess