EN
  • EN
  • DE

DS90LV011ATLD/NOPB

Part No DS90LV011ATLD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/0 Driver - LVDS 8-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (4x4)
Family Name DS90LV011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DS90LV011ATLDTR, DS90LV011ATLD/NOPBTR, DS90LV011ATLDTR-ND, *DS90LV011ATLD/NOPB, DS90LV011ATLDCT, DS90LV011ATLDCT-NDR, DS90LV011ATLDCT-ND, DS90LV011ATLDTR-NDR, *DS90LV011ATLD, DS90LV011ATLD, DS90LV011ATLDNOPB, DS90LV011ATLD/NOPBCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917491-DS90LV011ATLD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90LV011ATLD/NOPB CAD Model

Description

Product Overview: DS90LV011ATLD/NOPB

The DS90LV011ATLD/NOPB is a high-performance, single differential line driver designed by Texas Instruments to deliver exceptional signal integrity for various communication and data transmission applications. This device is part of Texas Instruments' extensive line of interface solutions, particularly catering to the needs of high-speed low-voltage differential signaling (LVDS) technology.

Key Features

  • Low-Voltage Differential Signaling (LVDS): The DS90LV011ATLD/NOPB operates on LVDS technology, which enables high-speed data transmission while minimizing electromagnetic interference (EMI) and power consumption.
  • High Data Rates: This line driver supports data rates up to 400 Mbps, making it suitable for demanding applications that require rapid data transfer.
  • Low Power Consumption: It is optimized for low power operation, drawing minimal current, which is essential for power-sensitive designs.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the device is reliable in various environmental conditions.
  • Robust ESD Protection: The device features robust electrostatic discharge (ESD) protection, ensuring durability and longevity in the face of electrical disturbances.

Applications

The DS90LV011ATLD/NOPB is versatile and can be used in a wide array of applications, including but not limited to:

  • Point-to-Point Baseband Data Transmission
  • Backplane Interconnects
  • Clock Distribution Networks
  • Networking and Telecommunications Equipment
  • High-Speed Digital Video and Imaging Systems

Product Quality and Environmental Compliance

The NOPB designation in the product name indicates that this device is provided in "No Lead" (Pb-free) packaging, which complies with RoHS (Restriction of Hazardous Substances) regulations. This reflects Texas Instruments' commitment to environmental sustainability and ensures that the product is suitable for use in applications where lead-free components are required or preferred.

Conclusion

With its high-speed capabilities, low power consumption, and robust protection features, the DS90LV011ATLD/NOPB from Texas Instruments stands out as a superior choice for designers looking to implement LVDS technology in their systems. Its compliance with environmental standards further underscores its suitability for modern electronic applications that demand both performance and ecological responsibility.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess