EN
  • EN
  • DE

DS90LV011AQMF

Part No DS90LV011AQMF
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822059-DS90LV011AQMF
Ultra Librarian 3D Model Ultra Librarian DS90LV011AQMF CAD Model

Description

Introducing the DS90LV011AQMF from Texas Instruments

The DS90LV011AQMF is a high-performance single differential line driver designed by Texas Instruments (TI) to deliver exceptional quality and reliability for a wide range of applications. This device is a part of TI's broad interface portfolio, specifically crafted to meet the needs of high-speed data transmission over low-voltage differential signaling (LVDS) channels.

Key Features

  • High Data Rates: The DS90LV011AQMF supports data rates up to 400 Mbps, making it ideal for high-speed data transmission applications.
  • Low Voltage Operation: It operates from a 3.3V supply, which helps in reducing power consumption and making it suitable for power-sensitive designs.
  • Reduced EMI: LVDS technology offers reduced electromagnetic interference (EMI), which is critical for applications where signal integrity is paramount.
  • Interoperability: This device is compatible with other LVDS receivers, drivers, and repeaters, providing flexibility in system design and integration.
  • Robust Protection: It features fail-safe circuitry that ensures a high output state in the absence of input signals, enhancing system reliability.

Applications

The DS90LV011AQMF is versatile and can be used in various applications, including:

  • High-speed data buses
  • Point-to-point baseband data transmission
  • Clock distribution networks
  • Telecommunications and networking equipment
  • Industrial control systems

Quality and Support

As with all Texas Instruments products, the DS90LV011AQMF is manufactured to the highest quality standards. TI provides comprehensive technical support and detailed documentation, including datasheets, application notes, and design resources, to assist engineers in integrating this line driver into their designs seamlessly.

In conclusion, the DS90LV011AQMF from Texas Instruments is an excellent choice for engineers looking for a reliable and high-performance LVDS line driver. With its high data rate capability, low voltage operation, and compatibility with various LVDS products, it stands out as a valuable component in any high-speed data communication system.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8144 $52.9360
150+ $0.6683 $100.2450
235+ $0.6474 $152.1390
320+ $0.6265 $200.4800
415+ $0.6056 $251.3240
555+ $0.5430 $301.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess