EN
  • EN
  • DE

DS90LT012ATMF/NOPB

Part No DS90LT012ATMF/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RCVR LVDS DIFF RTERM SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/1
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1035017-DS90LT012ATMF/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Wireless, Communications & Networking, Portable Devices, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian DS90LT012ATMF/NOPB CAD Model

Description

Product Overview: DS90LT012ATMF/NOPB

The DS90LT012ATMF/NOPB is a high-performance differential line receiver designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVDS (Low Voltage Differential Signaling) family, which is known for its low power consumption and high-speed data transmission capabilities. The DS90LT012ATMF/NOPB is specifically engineered to convert LVDS signals into LVTTL (Low Voltage TTL) output levels, making it an ideal component for a wide range of applications that require fast and reliable data communication.

Key Features

  • High Data Rates: The DS90LT012ATMF/NOPB supports data rates up to 400 Mbps, facilitating swift data transmission for time-critical applications.
  • Low Power Consumption: With its LVDS technology, the device operates with a minimal power draw, which is essential for energy-sensitive designs.
  • Fail-Safe Circuitry: The receiver is equipped with fail-safe circuitry that ensures a high logic level output when the input is shorted or open, enhancing the reliability of the system.
  • Wide Operating Temperature Range: The device functions effectively across a broad temperature range from -40°C to +85°C, suitable for industrial environments.
  • Robust ESD Protection: It offers excellent ESD protection, safeguarding the device from electrostatic discharge events.

Applications

The DS90LT012ATMF/NOPB is versatile and can be used in various applications, including:

  • Point-to-Point Baseband Data Transmission
  • Backplane Interconnect
  • Clock Distribution Networks
  • Networking and Telecommunication Infrastructure
  • Industrial Control Systems

Quality and Reliability

As with all Texas Instruments products, the DS90LT012ATMF/NOPB is manufactured to the highest quality standards. It is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The device is also lead-free and RoHS compliant, adhering to international environmental regulations and ensuring compatibility with modern manufacturing processes.

Overall, the DS90LT012ATMF/NOPB is an excellent choice for designers looking to integrate a robust and efficient differential line receiver into their digital communication systems. Its combination of high-speed data handling, low power consumption, and exceptional reliability makes it a go-to component for various high-performance applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8766 $52.5960
140+ $0.7193 $100.7020
220+ $0.6968 $153.2960
300+ $0.6743 $202.2900
385+ $0.6519 $250.9815
515+ $0.5844 $300.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess