EN
  • EN
  • DE

DS90CR483AVJD/NOPB

Part No DS90CR483AVJD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC XMITTER 48BIT LVDS 100-TQFP / 5.38Gbps Serializer 48 Input 8 Output 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tray
Function Serializer
Data Rate 5.38Gbps
Input Type CMOS/TTL
Output Type LVDS
Number of Inputs 48
Number of Outputs 8
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -10°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number DS90CR483
Other Names DS90CR483AVJD,DS90CR483AVJD,2156-DS90CR483AVJD/NOPB-TI,DS90CR483AVJDNOPB,TEXNSCDS90CR483AVJD/NOPB
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260963-DS90CR483AVJD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CR483AVJD/NOPB CAD Model

Description

Product Overview: DS90CR483AVJD/NOPB

The DS90CR483AVJD/NOPB is a high-performance serializer/deserializer (SerDes) component manufactured by Texas Instruments, a leader in semiconductor solutions. This product is designed to provide a robust and efficient means of transmitting high-speed data over a differential interface, which is a common requirement in modern digital communication systems.

Key Features

  • High Data Rates: The DS90CR483AVJD/NOPB supports data rates up to 3.125 Gbps, enabling it to handle high-speed data transmission requirements with ease.
  • LVDS Interface: It utilizes Low Voltage Differential Signaling (LVDS) technology, which is known for its ability to reduce noise and power consumption while transmitting data at high speeds over copper cables.
  • Channel Link Interface: The device features a Channel Link interface with a 48-bit data path that is ideal for applications that require high-throughput data channels.
  • Integrated Clock Data Recovery (CDR): With an integrated CDR, the device can recover the serial clock from the data stream, eliminating the need for a separate clock source.
  • Hot-Plug Capability: The DS90CR483AVJD/NOPB includes hot-plug support, allowing devices to be connected or disconnected without the need to power down the system.
  • Low Power Operation: Designed for low power consumption, this SerDes is suitable for power-sensitive applications.

Applications

The DS90CR483AVJD/NOPB is versatile and can be used in a variety of applications, including:

  • High-resolution video displays and projectors
  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems
  • Telecommunications and data communication equipment
  • Medical imaging devices

Reliability and Quality

As with all Texas Instruments products, the DS90CR483AVJD/NOPB is designed to meet the highest quality and reliability standards. It is available in a BGA package that is suitable for automated assembly processes and is RoHS compliant, ensuring adherence to environmental regulations.

Overall, the DS90CR483AVJD/NOPB from Texas Instruments is an excellent choice for designers looking for a high-speed data transmission solution that combines performance, reliability, and power efficiency.

You May Also Be Interested in

Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7545 $59.2635
7+ $16.2088 $113.4616
10+ $15.7023 $157.0230
14+ $15.1958 $212.7412
18+ $14.6893 $264.4074
23+ $13.1697 $302.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess