EN
  • EN
  • DE

DS90CP04TLQ

Part No DS90CP04TLQ
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (6x6)
Base Product Number DS90CP04
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991C1
HTSUS 8542.39.0001
Win Source Part Number 586890-DS90CP04TLQ
Ultra Librarian 3D Model Ultra Librarian DS90CP04TLQ CAD Model

Description

Product Overview: Texas Instruments DS90CP04TLQ

The DS90CP04TLQ is a high-performance quad differential line driver designed for applications requiring ultra low power dissipation and high data rates. Manufactured by Texas Instruments, this device is part of their broad portfolio of interface solutions that cater to a wide range of advanced electronics.

The DS90CP04TLQ utilizes LVDS (Low-Voltage Differential Signaling) technology to transmit data at high speeds while minimizing power consumption and electromagnetic interference. This makes it an ideal choice for demanding applications such as gigabit Ethernet, automotive infotainment systems, telecommunications, and data communication networks.

Featuring a wide data bandwidth that supports data rates up to 800 Mbps, the DS90CP04TLQ ensures that your system can handle high-speed data transfer with ease. The device is optimized for balanced data transmission and receives differential input signals that it then converts to LVDS output signals.

The DS90CP04TLQ is designed with the end-user in mind, offering features such as a flow-through pinout for easy PCB layout and minimal cross-talk, as well as a power-down mode that significantly reduces power consumption when the device is not in active use. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) footprint, which is suitable for space-constrained applications. The DS90CP04TLQ also meets or exceeds the requirements of the ANSI TIA/EIA-644-A standard, ensuring compatibility with other LVDS technology-based components.

In summary, the Texas Instruments DS90CP04TLQ is a robust and reliable solution for high-speed data transfer in a variety of applications. Its low-power, high-speed capabilities, and adherence to industry standards make it a versatile and essential component for modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0671 $57.2013
7+ $15.6448 $109.5136
10+ $15.1559 $151.5590
14+ $14.6670 $205.3380
18+ $14.1781 $255.2058
24+ $12.7114 $305.0736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,669 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess