EN
  • EN
  • DE

SN74LV138ATDGVR

Part No SN74LV138ATDGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TVSOP / Decoder/Demultiplexer 1 x 3:8 16-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LV
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TVSOP
Base Product Number 74LV138
Other Names 296-SN74LV138ATDGVRCT,296-21033-2,296-21033-2,-296-21033-1,296-21033-1,296-21033-6,SN74LV138ATDGVRG4,296-SN74LV138ATDGVRDKR,SN74LV138ATDGVRG4,296-21033-6,296-21033-1,SN74LV138ATDGVRE4,-SN74LV138ATDGVRR,SN74LV138ATDGVRE4,-SN74LV138ATDGVRE4R,TEXTISSN74LV138ATDGVR,-SN74LV138ATDGVRE4,-SN74LV138ATDGVRG4R,-SN74LV138ATDGVRG4,-296-21033-1,296-SN74LV138ATDGVRTR,2156-SN74LV138ATDGVR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256540-SN74LV138ATDGVR
Ultra Librarian 3D Model Ultra Librarian SN74LV138ATDGVR CAD Model

Description

SN74LV138ATDGVR - Texas Instruments 3-to-8 Line Decoder/Demultiplexer

The SN74LV138ATDGVR by Texas Instruments is a high-performance, 3-to-8 line decoder/demultiplexer designed to facilitate the hardware management of digital signal lines. With its advanced low-voltage CMOS technology, it offers optimal power consumption and speed for a wide array of electronic applications, from consumer electronics to sophisticated industrial systems.

This integrated circuit (IC) is capable of decoding three binary input signals into one of eight mutually exclusive outputs. The device features three address inputs (A, B, and C), an active-low enable input (G1), and two active-high enable inputs (G2A and G2B). When the enable conditions are met, the binary coded input data is decoded and an active-low output (Y0 - Y7) is produced.

The SN74LV138ATDGVR operates over a broad voltage range from 2V to 5.5V, making it versatile for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide Semiconductor) logic levels. This flexibility ensures that the device can be easily integrated into a variety of system designs without the need for additional level-shifting hardware.

Key features of the SN74LV138ATDGVR include:

  • Support for mixed-mode voltage operation
  • Significant power reduction compared to LSTTL logic ICs
  • Output drive capability of up to 8 mA at 5V
  • Multiple package options, with the DGVR variant housed in a compact TVSOP package
  • High impedance state during power down
  • Latch-up performance exceeding 250 mA per JESD 17

With its small footprint and low-power operation, the SN74LV138ATDGVR is an excellent choice for space-constrained applications. It is commonly used in multiplexing signals, address decoding for memory devices, and in the selection and control of multiple peripheral devices. The device's high level of integration and ease of use make it a go-to solution for designers looking to streamline their digital logic operations.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official Texas Instruments datasheet for the SN74LV138ATDGVR.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1873 $50.5710
655+ $0.1537 $100.6735
1,010+ $0.1489 $150.3890
1,390+ $0.1441 $200.2990
1,795+ $0.1393 $250.0435
2,405+ $0.1249 $300.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess