EN
  • EN
  • DE

SN74CBTD3306DRG4

Part No SN74CBTD3306DRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS FET DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1099734-SN74CBTD3306DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3306DRG4 CAD Model

Description

The SN74CBTD3306DRG4 is a high-performance integrated circuit from Texas Instruments, designed for seamless signal switching and multiplexing in various electronic applications. This dual FET bus switch comes in a compact SOIC-8 package and is part of TI's SN74 series, known for its reliability and efficiency.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, which ensures minimal signal distortion and power loss during operation.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5V, making the device compatible with a variety of logic levels and providing design flexibility.
  • Bidirectional Switch: The SN74CBTD3306DRG4 supports bidirectional data flow, enabling its use in both directions and simplifying circuit design.
  • Low Power Consumption: With its low power consumption, the device is ideal for power-sensitive applications, contributing to overall energy efficiency.
  • Fast Switching: Fast switching speeds ensure that the device can handle high-frequency signals with minimal delay.

Applications

The SN74CBTD3306DRG4 is versatile and can be used in a wide range of applications, including:

  • Signal routing and multiplexing in data communication systems
  • Server and telecom infrastructure
  • Networking equipment such as routers, switches, and hubs
  • Peripheral sharing devices
  • Audio and video switching

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CBTD3306DRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, ensuring it meets environmental standards by restricting the use of certain hazardous substances in its manufacture.

Ordering Information

The SN74CBTD3306DRG4 is available for order under the standard TI part number format. It is supplied in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, it is recommended to consult the official Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4298 $51.5760
285+ $0.3527 $100.5195
440+ $0.3417 $150.3480
605+ $0.3307 $200.0735
785+ $0.3196 $250.8860
1,050+ $0.2866 $300.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess