EN
  • EN
  • DE

DS90CF364AMTD/NOPB

Part No DS90CF364AMTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Operating Supply Voltage 3 V ~ 3.6 V
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Mounting SMD
Win Source Part Number 1169556-DS90CF364AMTD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90CF364A
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90CF364AMTD/NOPB CAD Model

Description

Product Overview: DS90CF364AMTD/NOPB

The DS90CF364AMTD/NOPB is a high-performance, low-power, FPD-Link Receiver developed by Texas Instruments. This integrated circuit is designed to support flat panel display applications by converting a high-speed serialized interface to a parallel 18-bit or 24-bit RGB interface, making it an ideal solution for applications that require the transfer of video data over long distances with minimal signal degradation.

Key Features

  • FPD-Link (Flat Panel Display Link): The DS90CF364AMTD/NOPB utilizes Texas Instruments' FPD-Link technology to reliably transmit video data at high speeds, which is essential for modern display applications.
  • High Data Bandwidth: The device supports a maximum pixel clock rate of 65 MHz, which translates to high-resolution video capabilities for demanding applications.
  • LVDS (Low Voltage Differential Signaling): With LVDS technology, the receiver ensures reduced electromagnetic interference (EMI) and lower power consumption, making it suitable for noise-sensitive applications.
  • Color Depth: It can handle both 18-bit and 24-bit color depths, providing flexibility for different display requirements and ensuring vivid and accurate color representation.
  • Power Management: The receiver includes a Power Down feature that minimizes power consumption when the display is not in use.
  • Compatibility: It is compatible with a wide range of graphic controllers and display resolutions, offering versatility for various design specifications.

Applications

The DS90CF364AMTD/NOPB is suitable for a variety of applications that require high-speed data transfer for display purposes. These include:

  • LCD Display Panels
  • Industrial Displays
  • Medical Imaging Monitors
  • Automotive Infotainment Systems
  • Portable Electronics with Displays

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The DS90CF364AMTD/NOPB is no exception and is designed to meet the stringent requirements of industrial and automotive-grade applications. The device is available in a TSSOP package, which is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

Overall, the DS90CF364AMTD/NOPB FPD-Link Receiver from Texas Instruments provides a robust and efficient solution for transmitting video data in a wide range of display applications, ensuring high-quality video performance while maintaining power efficiency.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1120 $55.0080
20+ $5.0150 $100.3000
31+ $4.8583 $150.6073
43+ $4.7015 $202.1645
56+ $4.5448 $254.5088
74+ $4.0747 $301.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess