EN
  • EN
  • DE

CX93610-12Z

Part No CX93610-12Z
Manufacturer Conexant Systems
Catalog Custom Parts (B - D)
Description 512 KByte Buffer with Full 5 Megapixel Resolution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Supply Voltage 3.6 V
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of A/D Converters 1
Operating Supply Current 15 mA
RoHS Compliant
Win Source Part Number 1162212-CX93610-12Z
Categories Custom Parts
Manufacturer Conexant Systems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CX93610-12Z CAD Model

Description

The CX93610-12Z is a highly integrated system-on-chip (SoC) solution manufactured by Conexant Systems, designed primarily for advanced audio processing applications. This custom part is often utilized in digital entertainment systems, voice communication devices, and other sophisticated audio platforms.

Applications

  • Digital entertainment systems, including set-top boxes and smart TVs.
  • Voice communication devices such as VoIP phones and conference call systems.
  • Audio processing units in professional recording equipment.
  • Advanced speaker systems with integrated audio enhancements.
  • Automotive audio systems.

Features

  • High-performance audio processing engine capable of handling multiple audio streams simultaneously.
  • Integrated digital signal processor (DSP) for advanced audio effects and noise reduction.
  • Support for various audio codecs, including MP3, AAC, Dolby Digital, and DTS.
  • Multiple input/output interfaces, including I2S, SPDIF, and analog audio ports.
  • Low-power design for energy-efficient operation.
  • Advanced echo cancellation and noise suppression algorithms.
  • Flexible audio routing capabilities for customized audio configurations.
  • On-chip memory for buffering and processing audio data.
  • Support for firmware updates to enhance functionality and performance.

Benefits

  • Enhanced audio quality through advanced processing algorithms.
  • Reduced system complexity due to high integration.
  • Lower power consumption for extended battery life in portable devices.
  • Improved voice communication clarity with echo cancellation and noise suppression.
  • Greater flexibility in audio system design with customizable routing options.
  • Future-proof design with support for firmware updates.
  • Cost-effective solution for high-performance audio applications.
  • Faster time-to-market with a pre-integrated and validated audio solution.
  • Improved user experience through superior audio performance.

Additional Details

The CX93610-12Z typically operates within a specific voltage range, usually around 3.3V, to ensure optimal performance and stability. It comes in a compact package, often a BGA (Ball Grid Array), to facilitate easy integration into various circuit board designs. The internal DSP can be programmed to implement custom audio algorithms, allowing for further differentiation and optimization. Furthermore, the device includes comprehensive documentation and software development tools to assist engineers in their design and development efforts. The chip adheres to industry standard compliance regulations to ensure interoperability and reliability in a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Chilisin
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Conexant Systems
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess