EN
  • EN
  • DE

HMC985LP4KE

Part No HMC985LP4KE
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 50OHM 24VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency Range 10 GHz ~ 40 GHz
Impedance 50 Ohms
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC985
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846847-HMC985LP4KE
Ultra Librarian 3D Model Ultra Librarian HMC985LP4KE CAD Model

Description

The HMC985LP4KE from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) mixer product designed to cater to the demanding requirements of modern wireless infrastructure, test and measurement equipment, and military systems. This high-performance, double-balanced mixer is part of Analog Devices' Hittite microwave products and is known for its exceptional signal fidelity and wide frequency range.

Key Features

  • Wide Frequency Range: The HMC985LP4KE operates over a broad frequency range, making it versatile for various applications in RF and IF (Intermediate Frequency) systems.
  • High Isolation: It provides excellent LO to RF and IF isolation, reducing potential interference and improving signal clarity.
  • Passive Double-Balanced Design: The passive double-balanced architecture helps in maintaining low noise figures and offers a good linearity performance.
  • Compact Form Factor: Housed in a compact 4x4 mm QFN package, the HMC985LP4KE is ideal for space-constrained applications without compromising on performance.

Applications

The HMC985LP4KE mixer is suitable for a wide array of applications, including but not limited to:

  • Cellular Infrastructure: Base stations and repeaters that require reliable RF mixing capabilities.
  • Test and Measurement Equipment: For accurate signal processing in oscilloscopes, spectrum analyzers, and network analyzers.
  • Military and Space: Communication systems that demand high reliability and performance under extreme conditions.
  • Satellite Communications: Ground and airborne systems where high-frequency stability and performance are critical.

Technical Specifications

Parameter Value
RF Frequency Range 7 GHz to 28 GHz
LO Frequency Range 7 GHz to 28 GHz
IF Frequency Range DC to 5 GHz
Package 4x4 mm QFN

With its robust performance and versatility, the HMC985LP4KE is an excellent choice for engineers and designers looking to integrate high-quality mixing functionality into their RF designs.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $248.5715 $248.5715
2+ $222.8572 $445.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess