EN
  • EN
  • DE

DS90C383MTD/NOPB

Part No DS90C383MTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol FPD-Link, LVDS
Number of Drivers/Receivers 5/0
Data Rate 1.8Gbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1169545-DS90C383MTD/NOPB
Manufacturer Homepage www.ti.com
Family Name DS90C383
Introduction Date November 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90C383MTD/NOPB CAD Model

Description

Product Overview: DS90C383MTD/NOPB

The DS90C383MTD/NOPB is a high-performance serializer/deserializer (SerDes) component manufactured by Texas Instruments, designed primarily for use in digital video applications. This integrated circuit is part of the Channel Link family, which is known for its capability to provide high-speed data transmission over a low count of cables and connectors, significantly simplifying the physical interface between graphics or video sources and displays.

Key Features

  • High-Speed Data Transfer: The DS90C383MTD/NOPB offers a maximum pixel clock rate of 85 MHz, which translates to a high-speed data throughput capable of supporting resolutions up to UXGA (1600x1200) and QXGA (2048x1536).
  • LVDS Interface: It utilizes Low Voltage Differential Signaling (LVDS) technology, which ensures low power consumption and minimizes electromagnetic interference (EMI), enhancing signal integrity over long cable distances.
  • Reduced Cable Complexity: By converting parallel video data into a serial stream, this component reduces the number of data transmission lines needed, which in turn minimizes cable size and connector footprint.
  • Integrated PLL: The device includes an integrated Phase-Locked Loop (PLL) that multiplies the input clock to match the serial data rate, thus eliminating the need for an external PLL.
  • Power Management: The DS90C383MTD/NOPB supports Power Down mode and features an ultra-low power standby operation, making it an energy-efficient choice for modern video systems.

Applications

The DS90C383MTD/NOPB is ideally suited for a variety of applications, including:

  • Flat Panel Display (FPD) interfaces
  • High-resolution video projectors
  • Video wall systems
  • Professional video editing and broadcasting equipment

Quality and Reliability

As with all Texas Instruments products, the DS90C383MTD/NOPB is designed to meet high standards of quality and reliability. It is available in a TSSOP package, which is lead-free and RoHS compliant, ensuring adherence to environmental regulations and standards.

Conclusion

The DS90C383MTD/NOPB from Texas Instruments represents a robust solution for high-speed video data transmission, offering designers and engineers a reliable and efficient SerDes component for advanced video applications.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess