EN
  • EN
  • DE

DS90C241QVSX/NOPB

Part No DS90C241QVSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL 24BIT 48-TQFP / 840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 840Mbps
Input Type LVCMOS
Output Type FPD-Link, LVDS
Number of Inputs 24
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DS90C241
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586850-DS90C241QVSX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90C241QVSX/NOPB CAD Model

Description

Product Overview: DS90C241QVSX/NOPB

The DS90C241QVSX/NOPB is a highly reliable, low-power serializer/deserializer (SerDes) component manufactured by Texas Instruments (TI). This product is part of TI's robust interface solutions designed to transmit high-speed data over point-to-point connections. It is particularly well-suited for automotive applications, where it can be used to facilitate communication between cameras, sensors, and display units within vehicles.

Key Features

  • High-Speed Data Transfer: The DS90C241QVSX/NOPB is capable of serializing 24 bits of parallel data and transmitting it at a rate of up to 1.03 Gbps. This makes it an excellent choice for applications that require fast and efficient data transmission.
  • LVCMOS/LVTTL Interface: The device supports Low-Voltage CMOS (LVCMOS) and Low-Voltage TTL (LVTTL) interfaces, providing flexibility and ease of integration with a wide range of microcontrollers and digital systems.
  • Reduced EMI: With its low electromagnetic interference (EMI) design, the DS90C241QVSX/NOPB minimizes the potential for signal disruption, ensuring reliable performance in sensitive automotive environments.
  • Automotive Temperature Range: The device operates over an extended temperature range, making it suitable for the harsh conditions encountered in automotive applications.
  • Robust Packaging: It comes in a compact 48-pin WQFN package, which is designed for space-constrained applications while providing robustness and durability.

Applications

The DS90C241QVSX/NOPB is ideal for a variety of high-speed data transmission applications, particularly in the automotive sector. These include:

  • Driver Assistance Systems
  • Infotainment and Navigation Systems
  • Camera and Sensor Data Transmission
  • Automotive Control Units

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90C241QVSX/NOPB is no exception. This product is AEC-Q100 qualified, ensuring that it meets the stringent requirements of automotive quality standards. Additionally, the device is lead-free and RoHS compliant, aligning with environmental regulations and promoting sustainability.

With its combination of high-speed performance, low power consumption, and robust design, the DS90C241QVSX/NOPB from Texas Instruments is an excellent choice for developers looking to implement reliable data transmission in automotive and other high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9030 $59.4180
13+ $8.1255 $105.6315
20+ $7.8716 $157.4320
27+ $7.6177 $205.6779
34+ $7.3638 $250.3692
46+ $6.6020 $303.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess