EN
  • EN
  • DE

DS8921ATMX/NOPB

Part No DS8921ATMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DVR/RVR DIFF PAIR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1034971-DS8921ATMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS8921ATMX/NOPB CAD Model

Description

The DS8921ATMX/NOPB is a robust, high-performance differential line driver and receiver pair designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to meet the rigorous demands of balanced transmission lines, making it an ideal choice for a multitude of communication and networking applications.

Key Features

  • High-Speed Interface: The DS8921ATMX/NOPB is capable of facilitating fast data transmission, ensuring efficient communication between devices.
  • Differential Line Driver and Receiver: This feature provides improved noise immunity and allows for long-distance data transmission with reduced risk of data corruption.
  • Low Power Consumption: Designed with power efficiency in mind, this product consumes minimal power, making it suitable for energy-sensitive applications.
  • Wide Operating Temperature Range: It functions reliably across a broad temperature range, making it versatile for various industrial environments.
  • Surface-Mount Device (SMD): The DS8921ATMX/NOPB comes in a surface-mount package, which is ideal for compact and high-density electronic assemblies.

Applications

The DS8921ATMX/NOPB is commonly used in applications such as:

  • Telecommunications
  • Networking Equipment
  • Data Acquisition Systems
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DS8921ATMX/NOPB is no exception, as it is built to stringent quality standards, ensuring reliable performance in critical applications. The "NOPB" suffix indicates that this product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Ordering Information

To order the DS8921ATMX/NOPB or to learn more about its specifications and pricing, please visit the Texas Instruments official website or contact an authorized distributor. Ensure your designs are powered by reliable and cutting-edge technology with the DS8921ATMX/NOPB from Texas Instruments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9600 $50.3200
42+ $2.4287 $102.0054
64+ $2.3528 $150.5792
88+ $2.2769 $200.3672
114+ $2.2010 $250.9140
153+ $1.9733 $301.9149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess