The 825394-IBM25PPC750FX-GR0133T is an embedded microprocessor from IBM.
- Core Processor: PowerPC 750FX
- Architecture: 32-bit
- Speed: 600MHz
- Cores: 1
- I/O Voltage: 2.5V
- Packaging: 292-BCBGA Exposed Pad
- Mounting: Surface Mountable
- Temperature Range: -40°C to 105°C
It is part of the IBM25PPC750FX series and features a 32-bit core processor, PowerPC 750FX. The microprocessor operates at a speed of 600MHz and has 1 core. It does not have co-processors/DSP, RAM controllers, graphics acceleration, Ethernet, SATA, or USB interfaces. The voltage I/O is 2.5V. The microprocessor is surface mountable and comes in a 292-BCBGA Exposed Pad package. It has a temperature range of -40°C to 105°C. This product is active and is not affected by REACH regulations.