EN
  • EN
  • DE

PG1101F630-TR

Part No PG1101F630-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Indication - Discrete
Manufacturer Stanley Electric Co
Win Source Part Number 347459-PG1101F630-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG1101F630-TR CAD Model

Description

The PG1101F630-TR is a component manufactured by Stanley Electric Co. While detailed specifications are not readily available without consulting a specific datasheet, Stanley Electric is known for producing various optoelectronic components, and based on the 'PG' prefix, this is very likely an LED or related display component typically used for indication, illumination or display purposes.

Applications:

  • Indicator Lights: Used as status indicators in electronic devices, panels, and equipment.
  • Backlighting: Employed for backlighting LCD screens, keypads, and other displays.
  • Automotive Lighting: Integrated into automotive dashboards, instrument panels, and interior lighting systems.
  • Consumer Electronics: Used in various consumer electronics devices such as televisions, audio equipment, and appliances.
  • Industrial Equipment: Utilized in industrial control panels, machinery, and instrumentation.

Features:

  • High Brightness: Provides clear and visible illumination.
  • Long Lifespan: Offers extended operational life compared to traditional light sources.
  • Low Power Consumption: Minimizes energy usage, contributing to energy efficiency.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly on printed circuit boards (PCBs).

Benefits:

  • Enhanced Visibility: Provides clear indication and illumination, improving user experience.
  • Extended Operational Life: Reduces maintenance and replacement costs.
  • Energy Efficiency: Low power consumption lowers energy costs and reduces environmental impact.
  • Easy Integration: SMT design simplifies manufacturing and assembly processes.
  • Compact Design: Enables use in a wide range of applications.

Additional Details:

For specific characteristics such as forward voltage, luminous intensity, and color, consult the official Stanley Electric PG1101F630-TR datasheet. Typically these LEDs are designed for reflow soldering processes, and are RoHS compliant. The 'TR' suffix may refer to tape and reel packaging.

You May Also Be Interested in

Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess