EN
  • EN
  • DE

DS8921AM/NOPB

Part No DS8921AM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1/1 Transceiver Full RS422, RS485 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name DS8921
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DS8921AMNOPB, DS8921AM-NDR, *DS8921AM/NOPB, -DS8921AM/NOPB-ND
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917478-DS8921AM/NOPB
Ultra Librarian 3D Model Ultra Librarian DS8921AM/NOPB CAD Model

Description

The DS8921AM/NOPB is a high-performance differential line driver and receiver pair designed by Texas Instruments, tailored to meet the robust demands of industrial applications. This integrated circuit is specifically engineered to operate over a wide range of temperatures, making it a reliable choice for harsh industrial environments.

Key Features

  • Interface Type: The device features an RS-422/RS-485 interface, providing a robust communication protocol that is resistant to noise and suitable for long-distance data transmission.
  • Supply Voltage: It operates on a single 5V supply, ensuring compatibility with standard digital systems and ease of integration into a variety of designs.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the DS8921AM/NOPB is designed to withstand extreme conditions without compromising performance.
  • Speed: The device supports high data rates, making it suitable for applications that require fast data transmission without sacrificing signal integrity.
  • Package: This product comes in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The DS8921AM/NOPB adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the DS8921AM/NOPB makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Industrial control and automation systems
  • Telecommunications equipment
  • Network equipment and data transmission
  • Professional audio and video equipment
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS8921AM/NOPB is no exception. The device is manufactured using high-quality materials and is subjected to rigorous testing to ensure it meets TI's stringent quality standards. Customers can trust in the reliability and performance of this product for their critical communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5196 $52.7940
35+ $2.8878 $101.0730
54+ $2.7976 $151.0704
74+ $2.7074 $200.3476
96+ $2.6171 $251.2416
128+ $2.3464 $300.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 215 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess