Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Transceiver
Number of Drivers/Receivers 4/4
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number DS8838
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 113176-DS8838N
Ultra Librarian 3D Model Ultra Librarian DS8838N CAD Model

Description

DS8838N

The DS8838N, known for its reliability and performance, is a dual line driver ideal for sophisticated electronic applications requiring balanced data transmission.

  • Integrated Circuits
  • Signal Amplification
  • System Interconnects

Features and Benefits:

  • Dual Line Operation: Accommodates two separate signals, increasing efficiency in communications.
  • Enhanced Noise Immunity: Protects against EMI and RFI for a cleaner signal.
  • Robust Output Drive: High current output ensures strong signal transmission across lines.

This driver is tailored for high-performance applications, providing seamless integration and dependable operation.

You May Also Be Interested in

Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention