EN
  • EN
  • DE

DS36F95

Part No DS36F95
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DS16F95, DS36F95 EIA-485/EIA-422A Differential Bus Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1169374-DS36F95
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS36F95 CAD Model

Description

The DS36F95 from Texas Instruments is a robust and versatile interface integrated circuit (IC) designed for high-speed differential data transmission. It is part of the 3.3V LVDS (Low-Voltage Differential Signaling) family, which is known for its low power consumption and high data rates, making it ideal for a wide range of applications including telecommunications, computing, networking, and industrial markets.

Key Features

  • High Data Rates: The DS36F95 supports data rates up to 400 Mbps, enabling fast and efficient data transmission for critical applications.
  • Low Power Consumption: Operating on a 3.3V supply voltage, this device is engineered for energy efficiency, which is crucial for battery-powered and energy-sensitive systems.
  • Differential Signaling: LVDS technology ensures reduced electromagnetic interference (EMI) and crosstalk, providing reliable communication over longer distances and in noisy environments.
  • Wide Operating Temperature: The device is designed to operate within a temperature range of -40°C to +85°C, ensuring performance across a broad spectrum of environmental conditions.
  • Compatibility: The DS36F95 is compatible with other LVDS standards, allowing for seamless integration with existing systems and components.

Applications

The DS36F95 is suitable for a variety of applications that require high-speed data transfer with minimal signal degradation. Some common use cases include:

  • High-speed backplanes and cable interconnects
  • Telecommunication infrastructure
  • Data center networking equipment
  • Industrial control and automation systems
  • Video, imaging, and multimedia systems

Quality and Reliability

As with all Texas Instruments products, the DS36F95 is manufactured to the highest quality standards. It undergoes rigorous testing and validation to ensure it meets the stringent requirements for performance and reliability that customers expect from Texas Instruments.

Ordering Information

To obtain the DS36F95 or to learn more about its specifications and pricing, interested parties should contact Texas Instruments or authorized distributors. Detailed documentation, including datasheets, application notes, and design resources, are available to support the integration and use of this IC in your next project.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess