EN
  • EN
  • DE

DS32EL0124SQ/NOPB

Part No DS32EL0124SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIAL W/DDR LVDS 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 3.125Gbps
Input Type CML
Output Type LVDS
Number of Inputs 1
Number of Outputs 5
Supply Voltage - Operating 2.5V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 1034865-DS32EL0124SQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS32EL0124SQ/NOPB CAD Model

Description

The DS32EL0124SQ/NOPB is a high-performance serializer/deserializer (SerDes) component from Texas Instruments designed for high-speed signal transmission over a differential interface. This versatile chip is part of TI's extensive line of interface products, offering a reliable solution for applications requiring high data throughput and signal integrity.

Key Features

  • High Data Rate: Supports data rates up to 3.125 Gbps, enabling rapid data transmission for bandwidth-intensive applications.
  • Low Power Consumption: Engineered for efficiency, the DS32EL0124SQ/NOPB helps to minimize power usage, making it ideal for power-sensitive designs.
  • Programmable Equalization: Features programmable input equalization to compensate for loss in the transmission medium, ensuring robust data communication over long distances or through noisy environments.
  • Jitter Filtering: Includes advanced jitter filtering to maintain signal integrity, which is critical for maintaining high-quality data transmission.
  • Flexible Interface: Provides a versatile interface that is compatible with a wide range of industry-standard protocols and data formats, making it suitable for various applications.

Applications

The DS32EL0124SQ/NOPB is designed to meet the demands of multiple applications across different industries. It is particularly well-suited for:

  • High-resolution video transmission in consumer electronics
  • High-speed data communication in networking equipment
  • Automotive infotainment and driver assistance systems
  • Industrial control and automation systems
  • Medical imaging equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS32EL0124SQ/NOPB is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding environments. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Ordering Information

The DS32EL0124SQ/NOPB is available in a surface-mount package and is designed for easy integration into existing and new designs. It is also supported by Texas Instruments' comprehensive technical documentation and customer support, ensuring a smooth design-in process.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9223 $59.6115
11+ $9.7824 $107.6064
16+ $9.4767 $151.6272
22+ $9.1710 $201.7620
29+ $8.8653 $257.0937
38+ $7.9482 $302.0316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess