EN
  • EN
  • DE

DS26C32AME/883

Part No DS26C32AME/883
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description CMOS QUAD DIFFERENTIAL LINE RECE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Duplex Half
Data Rate 30Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586507-DS26C32AME/883
Ultra Librarian 3D Model Ultra Librarian DS26C32AME/883 CAD Model

Description

The DS26C32AME/883 is a robust line receiver designed and manufactured by the renowned semiconductor company, Texas Instruments. This high-performance device is specifically crafted to meet the stringent requirements of military and aerospace applications, adhering to the exacting standards of reliability and durability.

Key Features

  • Interface Type: The DS26C32AME/883 is equipped with a RS-422, RS-423 interface, providing a reliable means of communication over long distances and in electrically noisy environments.
  • Quad Differential Line Receiver: With four independent differential line receivers, this device ensures high-quality data reception and increased noise immunity.
  • Temperature Range: The device operates over a military temperature range of -55°C to +125°C, ensuring consistent performance under extreme conditions.
  • Supply Voltage: It features a wide range of supply voltages from 4.5V to 5.5V, making it versatile for various power supply configurations.
  • High-Speed Operation: The DS26C32AME/883 is capable of handling high data rates, making it suitable for applications requiring fast data acquisition and processing.
  • Package Type: It is available in a durable and reliable Ceramic Dual-In-Line Package (CDIP), which offers excellent thermal and mechanical characteristics.

Applications

The DS26C32AME/883 is ideal for a wide range of high-reliability applications, such as:

  • Communications equipment
  • Avionics and on-board data handling
  • Ground support systems
  • Radar and satellite systems
  • Secure data transmission

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The DS26C32AME/883 is no exception, with its manufacture and testing processes conforming to the rigorous specifications required for military-grade components. This ensures that each unit provides dependable performance in the most challenging situations.

For engineers and designers seeking a line receiver that can withstand the rigors of harsh environments while maintaining precise and stable operations, the DS26C32AME/883 from Texas Instruments is an exemplary choice.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.7454 $68.7454
2+ $56.4065 $112.8130
3+ $54.6438 $163.9314
4+ $52.8811 $211.5244
5+ $51.1184 $255.5920
7+ $45.8303 $320.8121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess