EN
  • EN
  • DE

DS160PR410RNQT

Part No DS160PR410RNQT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 16G PCIE-4 REDRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buffer, ReDriver 4 Channel 25Gbps 40-WQFN (6x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x4)
Family Name DS160PR410
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DS160PR410RNQTDKR, 296-DS160PR410RNQTTR, 296-DS160PR410RNQTCT
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869428-DS160PR410RNQT
Ultra Librarian 3D Model Ultra Librarian DS160PR410RNQT CAD Model

Description

Product Overview: DS160PR410RNQT by Texas Instruments

The DS160PR410RNQT by Texas Instruments is a high-performance, quad-channel retimer designed to enhance signal integrity for high-speed serial links. This advanced component is an essential solution for systems that require extended cable lengths and connections through multiple connectors or backplanes.

Key Features

  • High-Speed Performance: The DS160PR410RNQT supports data rates up to 16 Gbps per channel, making it ideal for applications that require rapid data transfer such as high-speed networking, data centers, and high-performance computing.
  • Adaptive Equalization: This device features adaptive CTLE (Continuous Time Linear Equalization), DFE (Decision Feedback Equalization), and FFE (Feed-Forward Equalization) which automatically adjust to optimize signal quality and minimize bit error rates.
  • Low Power Consumption: Designed with power efficiency in mind, the DS160PR410RNQT operates with low power consumption, reducing the thermal footprint and enabling greener solutions.
  • Flexibility: It is compatible with multiple industry-standard protocols such as PCIe, SATA, USB, and others, ensuring broad applicability across various platforms and systems.
  • Reliability: Texas Instruments' commitment to quality means the DS160PR410RNQT is built for reliability, ensuring stable operation over its intended lifespan even in demanding conditions.

Applications

The DS160PR410RNQT is versatile and can be used in a wide range of applications, including:

  • Data center infrastructure
  • High-performance computing clusters
  • Enterprise storage systems
  • Networking equipment such as switches and routers
  • Server and desktop motherboards

Technical Specifications

With a compact form factor and a RoHS-compliant construction, the DS160PR410RNQT is designed for easy integration into various hardware setups. It operates over a standard temperature range and comes in a QFN package, ensuring robustness and ease of mounting on printed circuit boards.

For detailed technical specifications, datasheets, and support resources, please visit the Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4402 $62.2010
10+ $10.2074 $102.0740
16+ $9.8884 $158.2144
21+ $9.5694 $200.9574
28+ $9.2504 $259.0112
37+ $8.2935 $306.8595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess