EN
  • EN
  • DE

TMDX570LS20SMDK

Part No TMDX570LS20SMDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS570LS EVAL BRD / TMS570LS Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDX570
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341937-TMDX570LS20SMDK
Ultra Librarian 3D Model Ultra Librarian TMDX570LS20SMDK CAD Model

Description

The TMDX570LS20SMDK, part of Texas Instruments' extensive microcontroller product line, is a robust development kit designed for the Hercules™ TMS570LS20x/10x series of safety microcontrollers. Aimed at enabling quick and efficient development for automotive and industrial applications, this starter kit is an excellent resource for engineers and developers who prioritize safety, performance, and reliability.

Key Features

  • High-Performance ARM Cortex-R4F Core: The TMS570LS20x/10x microcontrollers at the heart of this kit feature a 32-bit ARM Cortex-R4F core, capable of speeds up to 160 MHz, delivering the computational power needed for complex real-time processing.
  • Integrated Safety Features: With a focus on functional safety, the microcontroller includes built-in features such as ECC (Error Correction Code), parity checks, lockstep CPUs, and BIST (Built-In Self-Test) to help achieve the highest levels of safety standards, including ISO 26262 and IEC 61508.
  • Extensive Memory Integration: Equipped with up to 3 MB of integrated Flash memory and 256 KB of RAM, the kit supports a wide range of applications without the need for external memory components.
  • Rich Peripherals Set: A variety of peripherals including CAN, SPI, ADC, N2HET, and FlexRay support a multitude of industrial and automotive applications, ensuring flexibility in design and implementation.
  • Development Tools and Software: The kit is supported by Texas Instruments' HALCoGen software which provides a user-friendly GUI for generating initialization and peripheral driver code, and the safety-certified Hercules Development Kit (HDK) software.

Applications

The TMDX570LS20SMDK is ideal for safety-critical applications across various sectors. In the automotive industry, it can be used for powertrain systems, advanced driver assistance systems (ADAS), and electronic braking. In industrial settings, it is well-suited for motor control, process control, and robotics. Its reliability and safety features also make it an excellent choice for medical systems, aerospace, and transportation.

Package Contents

The development kit includes the TMS570LS20x/10x microcontroller evaluation board, USB cables for power and communication, an Ethernet cable, and documentation to jump-start development. Additionally, users can access online resources and support forums provided by Texas Instruments.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess