Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710032-DS150DF1610FBE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS150DF1610FBE CAD Model

Description

Product Overview: DS150DF1610FBE from Texas Instruments

The DS150DF1610FBE is a high-performance, low-power, 16-channel multi-rate retimer from Texas Instruments designed to enhance signal integrity for demanding applications. This advanced semiconductor device is an integral component for systems requiring high-speed data transmission over long and potentially noisy channels. The DS150DF1610FBE is ideal for use in data centers, high-performance computing, and telecommunications infrastructure.

Key Features and Benefits

  • Multi-Rate Flexibility: The DS150DF1610FBE supports a wide range of data rates from 1.0 Gbps to 28.1 Gbps per channel, making it versatile for various protocols such as 10GE, 40GE, 100GE, InfiniBand, and Fibre Channel.
  • Signal Conditioning: Equipped with advanced signal conditioning capabilities, this retimer can extend the reach of high-speed signals while reducing jitter and minimizing signal degradation over long cables and backplanes.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, which is critical for high-density systems where thermal management is a concern.
  • Integration: The DS150DF1610FBE integrates an input equalizer, clock and data recovery (CDR), and an output driver for each channel, providing a complete signal conditioning solution in a single chip.
  • Programmability: The device offers programmable settings via an I2C interface, allowing system designers to fine-tune performance parameters to match specific system requirements.

Applications

The DS150DF1610FBE is suitable for a variety of applications including:

  • Data center networking equipment
  • High-performance computing clusters
  • Wireless and wireline infrastructure
  • Storage systems and arrays
  • Optical transport networks

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS150DF1610FBE is no exception. It is manufactured using advanced semiconductor processes and is subjected to rigorous testing to ensure it meets the high standards expected from TI products.

For system designers and engineers looking to overcome the challenges of high-speed data transmission while maintaining signal integrity, the DS150DF1610FBE from Texas Instruments offers a compelling solution with its robust feature set and proven performance.

You May Also Be Interested in

Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention