Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 080665-DS14C232CM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS14C232CM CAD Model

Description

Features and Benefits

  • Low Power Consumption: Enables energy-efficient applications and extended battery life.
  • Compatible with EIA/TIA-232 Specifications: Ensures seamless interoperability with standard serial interfaces.
  • Thermal Protection: Equipped with safeguards to prevent overheating in sensitive applications.

Applications

  • Portable Data Loggers
  • Mobile Communication Devices
  • Embedded Systems

The DS14C232CM is crafted for applications where power efficiency and compact design are critical. Its adherence to EIA/TIA-232 specs ensures smooth integration with a wide array of serial communication interfaces, making it suitable for portable and embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC CAN TRANSCEIVER 5V HS 8-DIP / CAN 1MBd Standby 5V Automotive 8-Pin PDIP Bulk
Need more? Email Us
ECAD model for PCA82C250/N4,112
Texas Instruments
IC DIFF LINE TXRX H-S 8VSSOP / LVDS Transceiver 400Mbps 0.454V 8-Pin VSSOP T/R
Lowest to $5.8647
ECAD model for SN65LVDM176DGKRG4
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC RS232 3V5.5V DRVR ESD 20-SOIC
Need more? Email Us
ECAD model for MAX3223ECDWR
Texas Instruments
IC DUAL RS-232 PORT 48-SSOP / Hex Transmitter Ten Receiver RS-232 48-Pin SSOP T/R
Need more? Email Us
ECAD model for SN752232DLR
STMicroelectronics
Low-voltage CMOS hex buffer (open drain) | IC BUFFER NON-INVERT 3.6V 14SO
Need more? Email Us
ECAD model for 74LCX07YMTR
Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER | IC DVR/RCVR RS232 ESD 16SOIC
Need more? Email Us
ECAD model for TRSF3232CDW
Renesas Electronics America
±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Lowest to $2.3944
ECAD model for ICL3222EIAZ-T
Texas Instruments
IC RS485/RS422 DVR/RCVR 8-SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC Tube
Lowest to $6.4512
ECAD model for SN65HVD379D

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention