Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 19 Ohms
Current - Reverse Leakage at Vr 2μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Family Part Number 1N750
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122148-1N750A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Automation & Process Control, Power Management
Ultra Librarian 3D Model Ultra Librarian 1N750A CAD Model

Description

Product Overview: 1N750A Zener Diode

The 1N750A is a highly reliable Zener diode from ON Semiconductor, a leading provider in the semiconductor industry. This precision Zener diode offers a nominal Zener voltage of 4.7 volts, making it an excellent choice for voltage regulation and reference applications. Designed to operate in a wide range of environments, the 1N750A is a versatile component suitable for various electronic circuits.

Key Features

  • Zener Voltage: The 1N750A provides a Zener voltage of 4.7V with a tolerance of ±5%, ensuring precise voltage regulation.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle a moderate amount of power, making it suitable for many electronic applications.
  • Package: Enclosed in a DO-35 glass package, the 1N750A is designed for through-hole mounting, providing ease of installation and a robust physical structure.
  • Operating Temperature: It can operate over a wide temperature range from -65°C to +175°C, allowing for use in various environmental conditions.
  • Test Current: The Zener test current (I<sub>ZT) is 20mA, which is the current at which the Zener voltage is measured, ensuring the device's performance is within specifications.

Applications

The 1N750A is suited for a multitude of applications, including:

  • Voltage regulation in power supplies
  • Reference elements in precision circuits
  • Surge suppression devices
  • Switching operations

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N750A Zener diode is no exception. It is manufactured to meet high-quality standards, ensuring reliable performance and longevity in the field. Each diode is subjected to rigorous testing to guarantee it meets the specified parameters, providing engineers and designers with confidence in their electronic designs.

Conclusion

The 1N750A from ON Semiconductor represents a blend of precision, reliability, and versatility. Whether used for voltage regulation, reference, or protection, this Zener diode is a robust choice for designers looking to enhance the stability and performance of their electronic circuits.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE ZENER 33V 1W DO214AC
Need more? Email Us
ECAD model for Z1SMA33
Renesas Electronics America
Zener Diode 12 V 400 mW ±2.08% Through Hole DO-35
Need more? Email Us
ECAD model for HZ12A3L-E
DIOTEC Electronics Corporation
DIODE ZENER 36V 500MW SOD80C
Need more? Email Us
ECAD model for ZMM36B
DIOTEC Electronics Corporation
DIODE ZENER 22V 300MW SOD323
Lowest to $0.0127
ECAD model for MM3Z22
DIOTEC Electronics Corporation
DIODE ZENER 18V 200MW SOD523
Need more? Email Us
ECAD model for MM5Z18
DIOTEC Electronics Corporation
DIODE ZENER 33V 500MW SOD80C
Need more? Email Us
ECAD model for ZMM33B
DIOTEC Electronics Corporation
DIODE ZENER 15V 200MW SOD523
Lowest to $0.0136
ECAD model for MM5Z15
Renesas Electronics America
DIODE ZENER / Zener Diode
Need more? Email Us
ECAD model for RD11E
Panjit
Zener Diode 47 V 200 mW ±5% Surface Mount SOT-323
Need more? Email Us
ECAD model for MMBZ5261BW_R1_00001

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention