EN
  • EN
  • DE

DS1216-E1

Part No DS1216-E1
Manufacturer Texas Instruments
Catalog Memory - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Controllers
Manufacturer Texas Instruments
Win Source Part Number 253447-DS1216-E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1216-E1 CAD Model

Description

DS1216-E1

The DS1216-E1 offers a blend of performance and reliability, making it ideal for a multitude of electronic applications. Its construction ensures it can withstand demanding conditions while maintaining superior performance standards.

  • Home automation systems
  • IoT devices
  • Energy monitoring systems

Features and Benefits

  • Durable construction for long-term efficiency
  • Seamless integration into existing systems
  • Low maintenance with high performance output

This component streamlines operations within any electronic circuitry where performance is critical.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess