EN
  • EN
  • DE

CDCDB2000NPPT

Part No CDCDB2000NPPT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description A 20-OUTPUT LP-HCSL CLOCK BUFFER  /  Clock Fanout Buffer (Distribution) IC 1:20 250 MHz 80-VFLGA Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input HCSL
Output HCSL
Frequency - Max 250 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-VFLGA Exposed Pad
Supplier Device Package 80-TLGA (6x6)
Base Product Number CDCDB2000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-CDCDB2000NPPTDKR,296-CDCDB2000NPPTTR,296-CDCDB2000NPPTCT
Standard Package 250
Win Source Part Number 994187-CDCDB2000NPPT
Ultra Librarian 3D Model Ultra Librarian CDCDB2000NPPT CAD Model

Description

The CDCDB2000NPPT from Texas Instruments is a high-performance, low-skew, low-jitter clock buffer designed to distribute high-speed signals with precision. This device is part of Texas Instruments' clock distribution product line, which is renowned for improving signal integrity in complex digital systems.

Key Features

  • Low Skew: The CDCDB2000NPPT boasts an extremely low skew, ensuring that clock signals are distributed with minimal timing discrepancies between outputs.
  • Low Jitter: With its low-jitter characteristic, this clock buffer reduces signal distortion, allowing for clearer and more accurate data transmission.
  • Multiple Outputs: It features multiple outputs that can drive several devices simultaneously, providing flexibility for various design configurations.
  • Wide Operating Range: The device operates over a wide range of voltages and temperatures, making it suitable for diverse applications and environments.

Applications

The CDCDB2000NPPT is ideal for use in several advanced technological applications, including but not limited to:

  • Networking equipment such as switches, routers, and servers
  • Data centers requiring precise timing for high-speed data processing
  • Telecommunication infrastructure for reliable signal distribution
  • Industrial systems that require stable and consistent clock signals

Technical Specifications

Below are some of the technical specifications for the CDCDB2000NPPT:

  • Supply Voltage: Specified over a range to accommodate various application needs
  • Temperature Range: Operable across a broad temperature spectrum to ensure reliability under different environmental conditions
  • Package: Available in a thermally enhanced and compact package for easy integration into various designs

The CDCDB2000NPPT from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its advanced features and versatile applications, this clock buffer is an essential component for ensuring the precision and integrity of digital systems.

You May Also Be Interested in

Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2654 $50.8578
17+ $5.9614 $101.3438
26+ $5.7751 $150.1526
36+ $5.5888 $201.1968
47+ $5.4025 $253.9175
62+ $4.8436 $300.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess