EN
  • EN
  • DE

MCP14A0153-E/MS

Part No MCP14A0153-E/MS
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time (Typ) 11.5ns, 10ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP14A0153
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372537-MCP14A0153-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP14A0153-E/MS CAD Model

Description

The MCP14A0153-E/MS is a high-performance, power MOSFET driver from Microchip Technology, designed to accommodate a wide range of applications that require efficient power management. This driver is capable of delivering peak output currents up to 1.5A, making it suitable for driving large capacitive loads with rapid switching times.

Key Features

  • High Peak Output Current: Capable of delivering up to 1.5A, which is ideal for driving power MOSFETs and IGBTs.
  • Wide Operating Voltage Range: The device operates from a 4.5V to 18V supply, providing flexibility in various power systems.
  • Fast Propagation Delays: Ensures quick response times with 35ns typical propagation delay, which is essential for high-frequency switching applications.
  • Low Shoot-Through/Cross-Conduction Prevention: Features matched rise and fall times to minimize the risk of shoot-through, enhancing the reliability of the power stage.
  • Robust Design: The MCP14A0153-E/MS is designed to be latch-up resistant, providing stable operation in adverse conditions.

Applications

This driver is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Supply Modules
  • Class D Switching Amplifiers
  • LED Lighting Systems

Package and Quality

The MCP14A0153-E/MS comes in an 8-lead MSOP (Micro Small Outline Package) that is compact and suitable for space-constrained applications. Microchip Technology's commitment to quality ensures that this MOSFET driver is reliable and meets industry standards for performance and durability.

Conclusion

With its robust design, high output current capability, and fast switching performance, the MCP14A0153-E/MS from Microchip Technology stands out as an excellent choice for designers looking to improve the efficiency and reliability of their power management systems. Whether it's for consumer electronics, industrial automation, or automotive applications, this MOSFET driver is engineered to meet the demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5392 $60.1664
40+ $2.9041 $116.1640
62+ $2.8133 $174.4246
85+ $2.7225 $231.4125
110+ $2.6318 $289.4980
147+ $2.3594 $346.8318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess