EN
  • EN
  • DE

SC68376BAMAB20

Part No SC68376BAMAB20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series M683xx
Package Tray
Product Status Not For New Designs
Core Processor CPU32
Core Size 32-Bit Single-Core
Speed 20MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 18
Program Memory Type ROMless
RAM Size 7.5K x 8
Supply Voltage - Operating 4.75V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 160-BQFP
Supplier Device Package 160-QFP (28x28)
Base Product Number SC68376
Other Names 935325461557
Standard Package 120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264082-SC68376BAMAB20
Ultra Librarian 3D Model Ultra Librarian SC68376BAMAB20 CAD Model

Description

Product Overview: SC68376BAMAB20 by NXP

The SC68376BAMAB20 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This MCU is part of the S32 Automotive Platform, a series that offers a range of high-performance, mixed-signal devices tailored for automotive and industrial applications.

At the heart of the SC68376BAMAB20 is an advanced core that operates at a high frequency, providing the computational power necessary for demanding applications. This core is supported by a robust suite of peripherals and interfaces, which include CAN, LIN, and Ethernet for communications; multiple timers and ADCs for control; and flexible I/O options to connect with external devices.

The device is designed with a focus on reliability and security, which are critical for automotive applications. It features hardware-based security modules that ensure data protection and secure boot processes. The MCU also offers fault-tolerant and fail-safe mechanisms, making it an ideal choice for safety-critical systems such as advanced driver-assistance systems (ADAS), engine management, and vehicle networking.

NXP's SC68376BAMAB20 is built to withstand the harsh conditions of the automotive environment. It operates over a wide temperature range and is designed to meet the stringent quality standards of the automotive industry, including AEC-Q100 certification.

For developers, NXP provides comprehensive support in the form of software development kits (SDKs), reference designs, and technical documentation. This ensures a smooth integration of the SC68376BAMAB20 into various platforms and a reduction in time-to-market for products utilizing this powerful MCU.

In summary, the SC68376BAMAB20 by NXP is a versatile, high-performance microcontroller that delivers the features and reliability required for the next generation of automotive and industrial applications. Its combination of processing power, connectivity options, and robust security features makes it an excellent choice for any project where performance and dependability are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $407.4627 $407.4627
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 636 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess