EN
  • EN
  • DE

MAX9879ERV+T

Part No MAX9879ERV+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AUDIO SUBSYSTEM 30-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 715mW x 2 @ 8 Ohm; 58mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-UCSP (5x6)
Dimension 30-WFBGA, CSPBGA
Win Source Part Number 074209-MAX9879ERV+T
Ultra Librarian 3D Model Ultra Librarian MAX9879ERV+T CAD Model

Description

Maxim Integrated Product Overview: MAX9879ERV+T

The MAX9879ERV+T from Maxim Integrated is a highly integrated audio solution designed to deliver exceptional sound quality and performance for portable multimedia devices. This compact, efficient component combines a stereo Class D speaker amplifier with a stereo DirectDrive® headphone amplifier, making it an ideal choice for smartphones, tablets, laptops, and other portable electronics where space and power consumption are critical considerations.

Key Features and Benefits

  • High-Efficiency Class D Speaker Amplifier: The built-in Class D amplifier provides powerful audio output for speakers with minimal power loss, ensuring longer battery life and reduced heat generation.
  • DirectDrive Headphone Amplifier: Maxim's patented DirectDrive technology eliminates the need for bulky DC-blocking capacitors, reducing board space requirements and enhancing audio quality with a lower noise floor and improved low-frequency response.
  • Flexible Input Configuration: The MAX9879ERV+T supports multiple input formats, including differential and single-ended inputs, providing designers with versatility to accommodate various audio sources.
  • Comprehensive Protection Circuits: Integrated protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout help to safeguard the device and the end product from potential damage.
  • Low EMI Emission: The device is engineered to produce low electromagnetic interference (EMI), which is crucial for maintaining the integrity of nearby wireless communications and sensitive electronics.

Applications

The MAX9879ERV+T is suited for a wide range of applications where high-quality audio output and efficient power management are essential. Its small footprint and high level of integration make it particularly useful in:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook and Ultrabook Computers
  • Portable Navigation Devices

Overall, the MAX9879ERV+T is a testament to Maxim Integrated's commitment to providing innovative solutions that enhance the user experience. Its combination of a high-efficiency speaker amplifier with a high-fidelity headphone amplifier, all in a single, compact package, makes it an excellent choice for designers looking to elevate the audio performance of their portable devices.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,666 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess