EN
  • EN
  • DE

DRV8850RGYT

Part No DRV8850RGYT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 24VQFN / H-Bridge Motor Driver 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Half Bridge
Applications DC Motors, General Purpose, Solenoids
Interface Logic
Load Type Inductive
Technology NMOS
Rds On (Typ) 30 mOhm LS, 35 mOhm HS
Output Current per Channel 5A
Current - Peak Output 8A
Operating Supply Voltage 2 V ~ 5.5 V
Voltage - Load 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Slew Rate Controlled
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (5.5x3.5)
Win Source Part Number 772844-DRV8850RGYT
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8850
Introduction Date November 26, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DRV8850RGYT CAD Model

Description

Product Overview: Texas Instruments DRV8850RGYT

The Texas Instruments DRV8850RGYT is a highly efficient motor driver that is designed to cater to a wide range of applications requiring low-voltage motor control. This compact and robust device is a perfect solution for designers looking to drive a single brushed DC motor with precision and ease.

Key Features

  • Voltage Range: The DRV8850RGYT operates on a motor supply voltage ranging from 2.5V to 5.5V, making it versatile for various low-voltage applications.
  • Output Current: It can deliver an output current of up to 1 A continuous and 2 A peak, ensuring reliable performance for a wide array of motor types.
  • Efficiency: With an integrated low-resistance N-channel MOSFET H-bridge, the device offers high efficiency, which is crucial for battery-powered applications.
  • Protection Features: It includes multiple built-in protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of both the motor and the controller.
  • Control Interface: The motor driver can be controlled by a simple PHASE/ENABLE interface, which provides an easy way to control the direction and speed of the motor.
  • Package: The DRV8850RGYT is available in a compact 2.00 mm × 2.80 mm, 16-pin VQFN package with a thermal pad for improved heat dissipation.

Applications

The versatility of the DRV8850RGYT makes it ideal for a range of applications, including but not limited to:

  • Battery-powered toys
  • Portable medical equipment
  • Robotics
  • Small actuators
  • Consumer electronics

Conclusion

The Texas Instruments DRV8850RGYT motor driver is a reliable and efficient choice for designers looking to drive low-voltage DC motors. Its robust protection features and compact size make it an excellent choice for portable and space-constrained applications where performance and durability are critical. With its easy-to-use interface and versatile voltage range, the DRV8850RGYT is well-suited for a myriad of innovative motor-driven products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $1.0002
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7905 $50.2290
44+ $2.2897 $100.7468
68+ $2.2181 $150.8308
94+ $2.1466 $201.7804
121+ $2.0750 $251.0750
162+ $1.8604 $301.3848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess