EN
  • EN
  • DE

DRV8837DSGT

Part No DRV8837DSGT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 8WSON / Motor Driver NMOS PWM 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Applications DC Motors, General Purpose, Solenoids
Current - Output 1.8A
Voltage - Supply 1.8V ~ 7V
Voltage - Load 0V ~ 11V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number DRV8837
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849357-DRV8837DSGT
Ultra Librarian 3D Model Ultra Librarian DRV8837DSGT CAD Model

Description

Introducing the DRV8837DSGT Motor Driver from Texas Instruments

The DRV8837DSGT is a compact, integrated motor driver solution from Texas Instruments, designed for controlling small brushed DC motors with advanced features and robust performance. This motor driver is part of TI's extensive range of power management ICs, offering designers a perfect blend of efficiency and versatility for a wide array of applications.

The DRV8837DSGT motor driver is capable of delivering up to 1.8A of output current (peak) while operating from a supply voltage ranging from 2.7V to 6.8V. This makes it suitable for battery-powered applications, including toys, cameras, and other portable devices. Its low voltage capability also allows for compatibility with low-voltage microcontrollers and other logic interfaces.

One of the key features of the DRV8837DSGT is its H-Bridge architecture, which allows for bidirectional control of a single DC motor. This means you can easily control the speed and direction of your motor with simple logic signals. Additionally, the device offers a PHASE/ENABLE control interface that simplifies the motor control logic and reduces the number of GPIOs needed from the controlling microcontroller.

The DRV8837DSGT is designed with protection features that ensure long-term reliability. These include overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the device and the motor from potential damage due to abnormal operating conditions. The device also features a low-power sleep mode, which significantly reduces power consumption when the motor is not in use, thereby extending battery life in portable applications.

Manufactured in a compact 8-pin WSON package, the DRV8837DSGT is ideal for space-constrained applications. Its small footprint and minimal external component requirements make it an excellent choice for compact PCB layouts.

Whether you're designing a small robot, a battery-operated toy, or any other application requiring precise and efficient motor control, the DRV8837DSGT from Texas Instruments offers a reliable and straightforward solution for driving brushed DC motors.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1345 $50.4375
795+ $0.1260 $100.1700
1,235+ $0.1217 $150.2995
1,770+ $0.1132 $200.3640
2,300+ $0.1089 $250.4700
2,870+ $0.1047 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,840 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess