EN
  • EN
  • DE

DRV8834RGET

Part No DRV8834RGET
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution 1 to 1/32
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 2.5 V to 10.8 V
Voltage - Load 2.5 V to 10.8 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1034173-DRV8834RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV8834RGET CAD Model

Description

Product Overview: Texas Instruments DRV8834RGET Stepper Motor Driver

The Texas Instruments DRV8834RGET is a highly integrated stepper motor driver designed for precision control and efficient operation of bipolar stepper motors. This advanced motor driver is part of TI's DRV88xx series, which is renowned for its performance and reliability in a variety of applications, including office automation machines, robotics, and 3D printers.

Key Features

  • Flexible Motor Supply Voltage: The DRV8834RGET operates from a motor supply voltage range of 2.5V to 10.8V, allowing it to be used with various stepper motors for different applications.
  • Advanced Current Control: With an innovative current control scheme, the device provides smooth motion, precise microstepping up to 1/32 steps, and adaptive decay for reduced power dissipation.
  • Low RDS(ON) Outputs: The H-Bridge driver features ultra-low RDS(ON) outputs, which translates to reduced heat generation and increased efficiency during operation.
  • Integrated Protection Features: The DRV8834RGET includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring safe operation and longevity of the motor and driver.
  • Compact QFN Package: Encased in a compact 24-pin QFN package, the driver saves precious board space and is suitable for space-constrained applications.

Applications

The versatility of the DRV8834RGET makes it an ideal choice for a wide array of applications. Its precise control capabilities are perfect for medical devices, surveillance systems, and portable electronics. Additionally, its energy efficiency and small form factor make it a go-to option for battery-powered devices where power consumption is a critical concern.

Why Choose DRV8834RGET?

Engineers and designers choose the DRV8834RGET for its blend of performance, efficiency, and reliability. Texas Instruments' commitment to quality means that this stepper motor driver is built to deliver consistent performance while simplifying the design process. Its integrated features allow for reduced external component count, which not only lowers system costs but also accelerates time-to-market for new products.

Whether you're driving a small, precise stepper motor in a handheld device or controlling a larger stepper in an industrial machine, the DRV8834RGET from Texas Instruments provides the control and efficiency you need in a compact, integrated package.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
DRIVER
Lowest to $5.4417
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3657 $52.0454
52+ $1.9411 $100.9372
80+ $1.8804 $150.4320
110+ $1.8198 $200.1780
143+ $1.7591 $251.5513
191+ $1.5771 $301.2261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 658 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess