EN
  • EN
  • DE

EPG2012

Part No EPG2012
Manufacturer Hammond Manufacturing
Catalog Box Components
Description PANEL STEEL 18.2 X 10.2" / Metal, Steel Panel, Inner 18.200" L x 10.200" W (462.28mm x 259.08mm) Unpainted
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr Hammond Manufacturing
Series EPG
Package Bulk
Product Status Active
Type Panel, Inner
For Use With/Related Products Eclipse Series
Size / Dimension 18.200" L x 10.200" W (462.28mm x 259.08mm)
Color Unpainted
Material Metal, Steel
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 504153-EPG2012
Ultra Librarian 3D Model Ultra Librarian EPG2012 CAD Model

Description

Upgrade your Eclipse Series box with the EPG Inner Panel from Hammond Manufacturing. This inner panel is designed to fit perfectly in the Eclipse Series boxes, providing additional support and organization for your electronic components.

  • Material: Metal Steel
  • Package: Bulk
  • Pieces: 1
  • Paint: Unpainted
  • Size: 18.200" L x 10.200" W (462.28mm x 259.08mm)

You May Also Be Interested in

Hammond Manufacturing
COVER FOR PART #1444-22/1444-24 / Natural Aluminum Bottom Plate For Aluminum Chassis
Need more? Email Us
Phoenix Contact
HOUSING PLASTIC 3.9"L X 0.69"W
Lowest to $99.0470
Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308
Hammond Manufacturing
SWING PANEL / Swing Panel, Steel, White, 33.79In Length, 45.75In Depth, 0.62In Height
Need more? Email Us
Phoenix Contact
BASE ELEMENT W/SNAP FOOT 35MM
Need more? Email Us
Weidmuller
END PLATE 27.2MM WIDE ORANGE
Need more? Email Us
TE Connectivity
ENCL LDG-A 30 COVER
Need more? Email Us
Phoenix Contact
HOUSING BASE W/SNAP FOOT
Need more? Email Us
Bud Industries
PANEL ALUM 4.06X2.09X0.06" / Metal, Aluminum Panel, Inner 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm) Natural
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess