EN
  • EN
  • DE

DRV8824QPWPRQ1

Part No DRV8824QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution 1 to 1/32
Applications Automotive
Output Current 1.6A
Supply Voltage - Operating 8.2 V to 45 V
Voltage - Load 8.2 V to 45 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 1034163-DRV8824QPWPRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV8824QPWPRQ1 CAD Model

Description

DRV8824QPWPRQ1 Stepper Motor Driver from Texas Instruments

The DRV8824QPWPRQ1 is a highly integrated stepper motor driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced motor driver is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering a robust and efficient solution for controlling stepper motors.

Constructed with a low RDS(ON) output stage, the DRV8824QPWPRQ1 delivers exceptional performance with reduced power dissipation, making it an ideal choice for compact and energy-sensitive designs. The device operates from a supply voltage ranging from 8.2V to 45V, providing the flexibility needed to accommodate a variety of stepper motors and system requirements.

This motor driver is capable of driving up to 1.5A of current per phase without a heat sink or forced airflow (with proper thermal design), and it can sustain up to 2.5A per phase with additional cooling measures. The DRV8824QPWPRQ1 offers micro-stepping capabilities up to 1/32 steps, enabling precise motor control and smooth motion profiles that are essential for applications requiring high-resolution positioning.

One of the key features of the DRV8824QPWPRQ1 is its integrated protection features, which include overcurrent, thermal shutdown, and undervoltage lockout. These safety mechanisms help prevent damage to the motor driver and the system in adverse conditions, enhancing the reliability and longevity of the application.

The device comes in a HTSSOP (PowerPAD) package, which is designed for efficient thermal performance and space-saving on the PCB. Its pinout is optimized for simple PCB routing, which simplifies the design process and accelerates time to market for engineers and designers.

With its advanced features and robust design, the DRV8824QPWPRQ1 from Texas Instruments is a top-tier solution for anyone looking to drive stepper motors in automotive clusters, head-up displays, factory automation, 3D printers, and other precision-driven applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9072 $53.9792
25+ $4.0264 $100.6600
39+ $3.9006 $152.1234
53+ $3.7748 $200.0644
69+ $3.6490 $251.7810
92+ $3.2715 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,850 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess