EN
  • EN
  • DE

T495D476M025ATE120

Part No T495D476M025ATE120
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT 47UF 20% 25V 2917
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 30 Weeks
Features 47 µF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) 120mOhm
Manufacturer Kemet
Series T495
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 2917 (7343 Metric)
Family Name T495D
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 399-4650-6, 399-4650-2, 399-4650-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935982-T495D476M025ATE120
Ultra Librarian 3D Model Ultra Librarian T495D476M025ATE120 CAD Model

Description

The T495D476M025ATE120 is a solid tantalum surface mount capacitor manufactured by Kemet. It is part of the T495 series, known for its robust performance and reliability, especially in demanding industrial and commercial applications. This capacitor is designed for efficient decoupling, filtering, and energy storage.

Applications

  • Decoupling in Power Supplies
  • Filtering in Signal Processing Circuits
  • Bulk Capacitance in DC-DC Converters
  • Energy Storage in Portable Devices
  • General Industrial Electronics

Features

  • Solid Tantalum Capacitor: Known for stable electrical characteristics and long life.
  • Surface Mount Technology (SMT): Facilitates automated PCB assembly.
  • High Capacitance: Offers a capacitance value suitable for various applications.
  • Low Equivalent Series Resistance (ESR): Enhances performance in high-frequency circuits.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.

Benefits

  • Improved Circuit Stability: Provides effective decoupling and filtering, reducing noise.
  • Efficient Space Utilization: Surface mount design allows for compact board layouts.
  • Long-Term Reliability: Solid tantalum construction ensures a stable operational life.
  • Enhanced High-Frequency Performance: Low ESR reduces losses and improves signal integrity.
  • Environmentally Responsible: Compliant with environmental standards.

Additional Details

The T495D476M025ATE120 features a capacitance of 47µF, a voltage rating of 25V, and a tolerance of ±20%. Its low ESR value of 120 mΩ enhances its performance in high-frequency applications. It is designed to operate within a temperature range of -55°C to +125°C, making it suitable for harsh environments. The capacitor's solid tantalum construction provides superior stability and longevity compared to other capacitor types. This part is commonly used in power supplies, DC-DC converters, and other critical applications where reliability is paramount.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8890 $56.6700
65+ $1.5500 $100.7500
100+ $1.5015 $150.1500
140+ $1.4531 $203.4340
180+ $1.4047 $252.8460
240+ $1.2593 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess